The 3M Connector Header, part number 81H9258, features a 14-position, 2-row configuration with a pitch spacing of 2.54 mm. It is designed for board-to-board applications and utilizes through-hole right angle termination. The connector has a current rating of 1 A and offers excellent insulation resistance greater than 1 x 10^9 Ω at 500 V DC, along with a withstand voltage of 500 V RMS at sea level. Constructed from glass-filled polyester (PBT) with a UL 94V-0 flammability rating, the connector is suitable for a temperature range of -55°C to +105°C. The contact material is brass with a gold flash plating and a nickel underplating of 30 Oº,Äù (0.76 Oºm). The product is RoHS compliant, making it suitable for environmentally conscious designs. The connector does not have an ejector or latch option, and its robust design includes orientation markings for proper alignment during installation.
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 3M15453-ND | 81H9258 |
| Product Name | Headers, Male Pins | Connector, Header, 14Pos, 2Row, 2.54Mm; Connector Systems 3M |
| Connector Type | Header Connector; Header | Board to Board Connector |