PHOENIX CONTACT USA Connectors, Interconnects Terminal Blocks Din Rail, Channel 3036482

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Ground, Earth Termination Style: Push In, Spring Color: Green, Yellow Package: Bulk Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Terminal - Width: 8.2mm Stripping Length: 12mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Ground, Earth Termination Style: Push In, Spring Color: Green, Yellow Package: Bulk Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Terminal - Width: 8.2mm Stripping Length: 12mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Ground, Earth Termination Style: Push In, Spring Color: Green, Yellow Package: Bulk Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Terminal - Width: 8.2mm Stripping Length: 12mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Ground, Earth
Termination Style: Push In, Spring
Color: Green, Yellow
Package: Bulk
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Terminal - Width: 8.2mm
Stripping Length: 12mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
369-3036482
Electronic Connector 369-3036482
Conn Feed-Through Modular Terminal Block F 3 POS T DIN Rail Product overview: 3036482 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3036482 can be used for catalog matching and distributor lookup.

Conn Feed-Through Modular Terminal Block F 3 POS T DIN Rail Product overview: 3036482 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN Rail Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 369-3036482 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Din Rail, Channel - 277-3607-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-3607-ND
Din Rail, Channel 277-3607-ND
Terminal Block Connector 3 Position Ground, Earth Green, Yellow 8-24 AWG

Terminal Block Connector 3 Position Ground, Earth Green, Yellow 8-24 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 369-3036482 277-3607-ND
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel Electronic Connector Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Din Rail, Channel - 1920-CY10/BL-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 6 to 24 AWG
View Details
Contacts - E80525-1009 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers