Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Number of Levels: 1
Terminal - Width: 25.0mm
Termination Style: PCB
Current - IEC: 12A
Terminal Block Connector 3 Position Feed Through Blue 4-16 AWG
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 3035331-ND | |
| Product Name | Connectors,Interconnects | Din Rail, Channel |
| Connector Type | DIN Connector |