Manufacturer: On Shore Technology Inc.
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: 302
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 20
Row Spacing - Mating: 0.100" (2.54mm)
CONN HEADER VERT 20POS 2.54MM Product overview: 302-S201 from On-Shore Technology, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-302-S201 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 314-302-S201 | ED10524-ND | |
| Product Name | Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins | Electronic Connector | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | |
| Termination | Solder | ||
| Voltage Rating | 250 volts | 250 volts |