3M Electronic Connector 30350-6002HB

Description
50 Pos 2 Row Male Header, 2.54mm Pitch, Solder, Straight Product overview: 30350-6002HB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-30350-6002HB can be used for catalog matching and distributor lookup.
Request a Quote
Description
50 Pos 2 Row Male Header, 2.54mm Pitch, Solder, Straight Product overview: 30350-6002HB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-30350-6002HB can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M,Ñ¢ Low Profile Header 30350-6002HB is a rectangular connector designed for reliable electrical connections in various applications. It features a gold flash plating on the wiping area and solder tails, ensuring good conductivity. The connector has a current rating of 1 A and an insulation resistance greater than 1 x 10^9 Ω at 500 V DC, withstanding a voltage of 500 V RMS at sea level. Constructed from glass-filled polyester (PBT) with a UL 94V-0 flammability rating, this connector operates effectively within a temperature range of -55°C to +105°C. The product is available in multiple pin quantities, allowing for flexibility in design. It is suitable for both straight and right-angle configurations, although it does not include an ejector or latch option. The recommended PCB hole pattern is .100 ± .003 inches, facilitating easy integration into existing designs. Engineers should consider this connector for applications requiring a low-profile design with robust electrical performance and environmental durability.

Datasheet Summary
Powered by GS/AI

The 3M,Ñ¢ Low Profile Header 30350-6002HB is a rectangular connector designed for reliable electrical connections in various applications. It features a gold flash plating on the wiping area and solder tails, ensuring good conductivity. The connector has a current rating of 1 A and an insulation resistance greater than 1 x 10^9 Ω at 500 V DC, withstanding a voltage of 500 V RMS at sea level. Constructed from glass-filled polyester (PBT) with a UL 94V-0 flammability rating, this connector operates effectively within a temperature range of -55°C to +105°C. The product is available in multiple pin quantities, allowing for flexibility in design. It is suitable for both straight and right-angle configurations, although it does not include an ejector or latch option. The recommended PCB hole pattern is .100 ± .003 inches, facilitating easy integration into existing designs. Engineers should consider this connector for applications requiring a low-profile design with robust electrical performance and environmental durability.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-30350-6002HB
Electronic Connector 314-30350-6002HB
50 Pos 2 Row Male Header, 2.54mm Pitch, Solder, Straight Product overview: 30350-6002HB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-30350-6002HB can be used for catalog matching and distributor lookup.

50 Pos 2 Row Male Header, 2.54mm Pitch, Solder, Straight Product overview: 30350-6002HB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-30350-6002HB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 30350-6002HB - 844904-30350-6002HB - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 30350-6002HB
844904-30350-6002HB
Rectangular Connectors - 30350-6002HB 844904-30350-6002HB
Manufacturer: 3M Win Source Part Number: 844904-30350-6002HB Series: 303 Features: Connector Header position Package: Bulk Family Name: 30350 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 30350-6002HB-ND, SE008002120, 3M15459, -30350-6002HB, 05111164121, 303506002HB, 5111164121, 7010404961, 51111641217

Manufacturer: 3M
Win Source Part Number: 844904-30350-6002HB
Series: 303
Features: Connector Header position
Package: Bulk
Family Name: 30350
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 30350-6002HB-ND, SE008002120, 3M15459, -30350-6002HB, 05111164121, 303506002HB, 5111164121, 7010404961, 51111641217

Buy Now Datasheet
Headers, Male Pins - 3M15459-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M15459-ND
Headers, Male Pins 3M15459-ND
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"

"Connector Header Through Hole 50 position 0.100"" (2.54mm)"

Buy Now Datasheet
Se008002120 30350-6002Hb=50/hdr/lp/bx/str/cs/.110/aufl Rohs Compliant 3M - 26AC6984 - Newark, An Avnet Company
Chicago, IL, United States
Se008002120 30350-6002Hb=50/hdr/lp/bx/str/cs/.110/aufl Rohs Compliant 3M
26AC6984
Se008002120 30350-6002Hb=50/hdr/lp/bx/str/cs/.110/aufl Rohs Compliant 3M 26AC6984
SE008002120 30350-6002HB=50/HDR/ LP/BX/STR/CS/.110/AU FL ROHS COMPLIANT: YES

SE008002120 30350-6002HB=50/HDR/LP/BX/STR/CS/.110/AUFL ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 50Pos, 2Row, 2.54Mm; Connector Systems 3M - 81H9269 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50Pos, 2Row, 2.54Mm; Connector Systems 3M
81H9269
Connector, Header, 50Pos, 2Row, 2.54Mm; Connector Systems 3M 81H9269
CONNECTOR, HEADER, 50POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:303 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 50POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:303 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 314-30350-6002HB 844904-30350-6002HB 3M15459-ND 26AC6984 81H9269
Product Name Electronic Connector Rectangular Connectors - 30350-6002HB Headers, Male Pins Se008002120 30350-6002Hb=50/hdr/lp/bx/str/cs/.110/aufl Rohs Compliant 3M Connector, Header, 50Pos, 2Row, 2.54Mm; Connector Systems 3M
Gender Male / Plug
Termination Solder Through Hole Straight
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data