PHOENIX CONTACT USA Din Rail, Channel 3031047

Description
Terminal Block Connector 9 Position Isolated Gray 10-24 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 9 Position Isolated Gray 10-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-3656-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-3656-ND
Din Rail, Channel 277-3656-ND
Terminal Block Connector 9 Position Isolated Gray 10-24 AWG

Terminal Block Connector 9 Position Isolated Gray 10-24 AWG

Buy Now Datasheet
Zpv 1 5/2 5 (8/1) Phoenix Contact - 16X2734 - Newark, An Avnet Company
Chicago, IL, United States
Zpv 1 5/2 5 (8/1) Phoenix Contact
16X2734
Zpv 1 5/2 5 (8/1) Phoenix Contact 16X2734
ZPV 1 5/2 5 (8/1)

ZPV 1 5/2 5 (8/1)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-3656-ND 16X2734
Product Name Din Rail, Channel Zpv 1 5/2 5 (8/1) Phoenix Contact
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NATQ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details