PHOENIX CONTACT USA Din Rail, Channel 3035288

Description
Terminal Block Connector 3 Position Feed Through Gray 6-16 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 3 Position Feed Through Gray 6-16 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-3687-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-3687-ND
Din Rail, Channel 277-3687-ND
Terminal Block Connector 3 Position Feed Through Gray 6-16 AWG

Terminal Block Connector 3 Position Feed Through Gray 6-16 AWG

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through Termination Style: Push In, Spring Current - IEC: 57 A Voltage - IEC: 1000V Current - UL: 60 A Voltage - UL: 600V Package: Bulk Terminal - Width: 10.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through
Termination Style: Push In, Spring
Current - IEC: 57 A
Voltage - IEC: 1000V
Current - UL: 60 A
Voltage - UL: 600V
Package: Bulk
Terminal - Width: 10.2mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 277-3687-ND
Product Name Din Rail, Channel Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-589-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details