PHOENIX CONTACT USA Din Rail, Channel 3036026

Description
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-28 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 277-3375-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
277-3375-ND
Din Rail, Channel 277-3375-ND
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-28 AWG

Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-28 AWG

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Ground, Earth Number of Levels: 2; Connected Termination Style: Push In, Spring Color: Green, Yellow Package: Bulk Material - Insulation: Polyamide (PA), Nylon Material Flammability Rating: UL94 V-0 Stripping Length: 10mm Alternative Parts (Cross-Reference): Cross

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Ground, Earth
Number of Levels: 2; Connected
Termination Style: Push In, Spring
Color: Green, Yellow
Package: Bulk
Material - Insulation: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Stripping Length: 10mm
Alternative Parts (Cross-Reference): Cross

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 277-3375-ND
Product Name Din Rail, Channel Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data