3M Headers, Male Pins 30340-6002HB

Description
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M15458-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M15458-ND
Headers, Male Pins 3M15458-ND
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-30340-6002HB
Electronic Connector 314-30340-6002HB
2.54mm Shrouded Header, 40 Pos, Male, Straight, Thru-Hole, Gold Product overview: 30340-6002HB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-30340-6002HB can be used for catalog matching and distributor lookup.

2.54mm Shrouded Header, 40 Pos, Male, Straight, Thru-Hole, Gold Product overview: 30340-6002HB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-30340-6002HB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire To Board Connector, Header, 40 Position, 2Row; Connector Systems 3M - 81H9267 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Header, 40 Position, 2Row; Connector Systems 3M
81H9267
Wire To Board Connector, Header, 40 Position, 2Row; Connector Systems 3M 81H9267
WIRE TO BOARD CONNECTOR, HEADER, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:303 Series RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, HEADER, 40 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:303 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Se008001734 30340-6002Hb=40/hdr/lp/bx/str/cs/.110/aufl Rohs Compliant 3M - 82AC1406 - Newark, An Avnet Company
Chicago, IL, United States
Se008001734 30340-6002Hb=40/hdr/lp/bx/str/cs/.110/aufl Rohs Compliant 3M
82AC1406
Se008001734 30340-6002Hb=40/hdr/lp/bx/str/cs/.110/aufl Rohs Compliant 3M 82AC1406
SE008001734 30340-6002HB=40/HDR/ LP/BX/STR/CS/.110/AU FL ROHS COMPLIANT: YES

SE008001734 30340-6002HB=40/HDR/LP/BX/STR/CS/.110/AUFL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M15458-ND 314-30340-6002HB 81H9267 82AC1406
Product Name Headers, Male Pins Electronic Connector Wire To Board Connector, Header, 40 Position, 2Row; Connector Systems 3M Se008001734 30340-6002Hb=40/hdr/lp/bx/str/cs/.110/aufl Rohs Compliant 3M
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector
Mounting Through Hole
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data