20 Pos 2.54mm RA Shrouded Header, Gold Plated, Thru-Hole Product overview: 30320-5002HB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-30320-5002HB can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
SE008002070 30320-5002HB=20/HDR/
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-30320-5002HB | 3M15454-ND | 28AC8538 | 81H9262 |
| Product Name | Electronic Connector | Headers, Male Pins | Se008002070 30320-5002Hb=20/hdr/lp/bx/ra/cs/.110/aufl Rohs Compliant 3M | Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems 3M |
| Gender | Male / Plug | |||
| Termination | Solder | Through Hole Right Angle | ||
| Connector Type | Header Connector; Header | Board to Board Connector |