"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
CONN HEADER VERT 26POS 2.54MM
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ED10526-ND | 602-302-S261 |
| Product Name | Headers, Male Pins | CONN HEADER VERT 26POS 2.54MM |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 250 volts | 250 volts |