PHOENIX CONTACT USA Din Rail, Channel 3035234

Description
Terminal Block Connector 2 Position Gray 10-28 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Gray 10-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 3035234-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
3035234-ND
Din Rail, Channel 3035234-ND
Terminal Block Connector 2 Position Gray 10-28 AWG

Terminal Block Connector 2 Position Gray 10-28 AWG

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Phoenix Contact Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Termination Style: Push In, Spring Current - IEC: 1.5 A Voltage - IEC: 800V Color: Gray Features: Diode Package: Bulk Terminal - Width: 6.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Termination Style: Push In, Spring
Current - IEC: 1.5 A
Voltage - IEC: 800V
Color: Gray
Features: Diode
Package: Bulk
Terminal - Width: 6.2mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 3035234-ND
Product Name Din Rail, Channel Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
DIN Connectors - 2100214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug
Geometry Straight; Straight
View Details