3M Headers, Male Pins 30316-6002HB

Description
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M11931-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M11931-ND
Headers, Male Pins 3M11931-ND
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire To Board Connector, Header, 16 Position, 2Row; Connector Systems 3M - 81H9261 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Header, 16 Position, 2Row; Connector Systems 3M
81H9261
Wire To Board Connector, Header, 16 Position, 2Row; Connector Systems 3M 81H9261
WIRE TO BOARD CONNECTOR, HEADER, 16 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:303 Series RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, HEADER, 16 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:303 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Se008002062 30316-6002Hb=16/hdr/lp/bx/str/cs/.110/aufl Rohs Compliant 3M - 26AC6982 - Newark, An Avnet Company
Chicago, IL, United States
Se008002062 30316-6002Hb=16/hdr/lp/bx/str/cs/.110/aufl Rohs Compliant 3M
26AC6982
Se008002062 30316-6002Hb=16/hdr/lp/bx/str/cs/.110/aufl Rohs Compliant 3M 26AC6982
SE008002062 30316-6002HB=16/HDR/ LP/BX/STR/CS/.110/AU FL ROHS COMPLIANT: YES

SE008002062 30316-6002HB=16/HDR/LP/BX/STR/CS/.110/AUFL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M11931-ND 81H9261 26AC6982
Product Name Headers, Male Pins Wire To Board Connector, Header, 16 Position, 2Row; Connector Systems 3M Se008002062 30316-6002Hb=16/hdr/lp/bx/str/cs/.110/aufl Rohs Compliant 3M
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data