3M Headers, Male Pins 30320-6002HB

Description
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M11932-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M11932-ND
Headers, Male Pins 3M11932-ND
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"

"Connector Header Through Hole 20 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire To Board Connector, Header, 20 Position, 2Row; Connector Systems 3M - 81H9263 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Header, 20 Position, 2Row; Connector Systems 3M
81H9263
Wire To Board Connector, Header, 20 Position, 2Row; Connector Systems 3M 81H9263
WIRE TO BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:303 Series RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, HEADER, 20 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:303 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Se008002088 30320-6002Hb=20/hdr/lp/bx/str/cs/.110/aufl Rohs Compliant 3M - 26AC6983 - Newark, An Avnet Company
Chicago, IL, United States
Se008002088 30320-6002Hb=20/hdr/lp/bx/str/cs/.110/aufl Rohs Compliant 3M
26AC6983
Se008002088 30320-6002Hb=20/hdr/lp/bx/str/cs/.110/aufl Rohs Compliant 3M 26AC6983
SE008002088 30320-6002HB=20/HDR/ LP/BX/STR/CS/.110/AU FL ROHS COMPLIANT: YES

SE008002088 30320-6002HB=20/HDR/LP/BX/STR/CS/.110/AUFL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M11932-ND 81H9263 26AC6983
Product Name Headers, Male Pins Wire To Board Connector, Header, 20 Position, 2Row; Connector Systems 3M Se008002088 30320-6002Hb=20/hdr/lp/bx/str/cs/.110/aufl Rohs Compliant 3M
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A3256-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Surface Mount
Voltage Rating 30 volts
View Details
2 suppliers
Nano Circular Connectors - A79109-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333576-1287-ST - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole
View Details
5 suppliers