DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
200
250
300
310
320
330
340
350
358
359
360
361
362
363
364
365
366
367
368
369
370
380
390
400
410
420
430
450
500
550
600
650
700
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "10 Position Terminal Block Plug, Blade Pins 0.323"" (8.20mm) 180° Free Hanging (In-Line)" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "2 (1 x 2) Position Shunt Connector Black Open Top 0.079"" (2.00mm) Gold" | |
| "2 Position Terminal Block Plug, Blade Pins 0.205"" (5.20mm) 180° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Blade Pins 0.323"" (8.20mm) 180° Free Hanging (In-Line)" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "3 Position Terminal Block Plug, Blade Pins 0.323"" (8.20mm) 180° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Plug, Blade Pins 0.323"" (8.20mm) 180° Free Hanging (In-Line)" | |
| "5 Position Terminal Block Plug, Blade Pins 0.323"" (8.20mm) 180° Free Hanging (In-Line)" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "6 Position Terminal Block Plug, Blade Pins 0.323"" (8.20mm) 180° Free Hanging (In-Line)" | |
| "7 Position Terminal Block Plug, Blade Pins 0.323"" (8.20mm) 180° Free Hanging (In-Line)" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "8 Position Terminal Block Plug, Blade Pins 0.323"" (8.20mm) 180° Free Hanging (In-Line)" | |
| "8 Position Terminal Block Receptacle, Female Sockets 0.138"" (3.50mm) 180° DIN Rail" | |
| "9 Position Terminal Block Plug, Blade Pins 0.323"" (8.20mm) 180° Free Hanging (In-Line)" | |
| "Connector Header Surface Mount 2 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 3 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 7 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 3 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 5 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 6 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 7 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 9 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.079"" (2.00mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.016"" (0.41mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.059"" (1.50mm) Dia" | |
| 050 SEALED 33W BACKSHELL | |
| 050 SEALED 33W HDRINSIDE-OUT RA | |
| 050 SEALED 33W HDRINSIDE-OUT VT | |
| 050 SEALED 33W HDROUTSIDE-IN RA | |
| 050 SEALED 33W HDROUTSIDE-IN VT | |
| 050 SEALED 33W RCPT _ ASSY BLK A | |
| 050 SEALED 33W RCPT _ ASSY LG KE | |
| 050 SEALED 33W RCPT _ ISL | |
| 1 Position Terminal Block Bolt/Screw Clamp - Wire Entry 90° to Panel Gray | |
| 1 Position Terminal Block Bolt/Screw Clamp - Wire Entry Parallel to Panel Gray | |
| 1 Position Terminal Block Plug, Blade Pins 180° DIN Rail | |
| 1 Position Terminal Block Plug, Blade Pins 180° Free Hanging (In-Line) | |
| 1/0 STR TO 2 STR ALUM.TAPERED RE | |
| 10 Position Terminal Block Jumper Screw In | |
| 10 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled | |
| 10 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 10 Position Terminal Block, Cross Connection Jumper Screw - Half Thread | |
| 10 Position Terminal Block, Cross Connection Jumper Screw In | |
| 12 Position Terminal Block, Cross Connection Jumper Screw - Full Thread | |
| 14 Position Circular Connector Plug, Male Pins Solder Cup | |
| 15 Position Two Piece Backshell Connector 180° Shielded | |
| 15 Position Two Piece Backshell Connector Gray 180° Unshielded | |
| 2 Position Terminal Block Jumper Flat Pins - Switch Bar | |
| 2 Position Terminal Block Jumper Screw In | |
| 2 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled | |
| 2 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 2 Position Terminal Block, Cross Connection Jumper Screw In | |
| 2 Position Terminal Block, DIN Rail Jumper Round Pins | |
| 2 Position Terminal Block, DIN Rail Jumper Screw - Switch Bar | |
| 20 Position Terminal Block, Cross Connection Jumper Screw In | |
| 25 Position Gender Changer Connector Gray 180° Shielded | |
| 25 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 25, 25 Position Gender Changer Connector Silver 180° Shielded | |
| 27 Position Circular Connector Plug, Male Pins Solder Cup | |
| 27 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 2X8A_31_MXP-50-0-1 | |
| 2X8A_81_MXP-S50-0-3/ 111_NE | |
| 2X8A_82_MXPM-S50-0-1 /-11_NE | |
| 2X8A_82_MXPM-S50-0-1 /-11_NM | |
| 3 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 3 Position Terminal Block Jumper Flat Pins - Switch Bar | |
| 3 Position Terminal Block Jumper Screw In | |
| 3 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled | |
| 3 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 3 Position Terminal Block, Cross Connection Jumper Screw In | |
| 3000-9 | |
| 36 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 36-PIN 0.1 SHORT FEMALE HEADER - | |
| 4 Position Circular Connector Plug, Male Pins Solder Cup | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 4 Position Terminal Block Jumper Flat Pins - Switch Bar | |
| 4 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled | |
| 4 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 4 Position Terminal Block, Cross Connection Jumper Round Pins | |
| 4 Position Terminal Block, Cross Connection Jumper Screw In | |
| 40 Position Terminal Block, Cross Connection Jumper Screw In | |
| 5 (Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 5 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 5 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 5 Position Terminal Block, Cross Connection Jumper Screw In | |
| 50 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 56 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 6 Position Terminal Block, Cross Connection Jumper Screw - Half Thread | |
| 6 Position Terminal Block, Cross Connection Jumper Screw In | |
| 7 (5 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 7 (5 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 7 Position Circular Connector Plug, Male Pins Solder Cup | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 7 Position Terminal Block, Cross Connection Jumper Screw - Full Thread | |
| 7 Position Terminal Block, Cross Connection Jumper Screw - Half Thread | |
| 8 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 8 Position Terminal Block, Cross Connection Jumper Screw - Half Thread | |
| 8 Position Terminal Block, Cross Connection Jumper Screw In | |
| 80 Position Terminal Block Jumper | |
| 80 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled | |
| 80 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 9 (5 + 4 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 9 (5 + 4 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector | |
| 9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 9 Position Gender Changer Connector Gray 180° Unshielded | |
| 9 Position Terminal Block, Cross Connection Jumper Screw - Half Thread | |
| 9 Position Two Piece Backshell Connector 180° Shielded | |
| 9 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 9, 9 Position Gender Changer Connector Silver Shielded | |
| AL COMP REDUCER 1000 TO 500 | |
| AL COMP REDUCER 350 TO 4/0 STR | |
| AL COMP REDUCER 500 TO 4/0 STR | |
| AL COMP REDUCER 750 TO 4/0 STR | |
| AL COMP REDUCER 750 TO 500 | |
| AL COMP REDUCER | |
| AL COMP SPLICE 1/0 STRANDED | |
| AL COMP SPLICE 1000 MCM | |
| AL COMP SPLICE 350 MCM | |
| AL COMP SPLICE 500 MCM | |
| AL COMP SPLICE 750 MCM | |
| ALUM COMP REDUCER 3/0 TO NO4 | |
| ALUM COMP REDUCER 350 TO 3/0 | |
| ALUM COMP REDUCER 500 TO 350 | |
| ALUM COMP REDUCER 750 TO 3/0 | |
| ALUM COMPRESSION REDUCER | |
| ALUM COMPRESSION SPLICE 3/0 STR | |
| ALUMINUM REDUCER SPLICE | |
| ALUMINUM SPLICE | |
| Black Connector Backshell | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| COMPACTUS 80CKT RA HDR KEY A | |
| CONN I/O PLUG R/A 160POS | |
| CONN RECPT I/O 160POS VERT | |
| Connector Contact For 3M™ PGA Sockets | |
| Connector Housing Module For MXP Plugs | |
| Contact Spring Through Hole | |
| FBS 1/3-3 5 | |
| FBS 1/3/5-6 | |
| FBS 1/3/5/6-6 | |
| FBS 7-8 | |
| FBS 8-8 | |
| FBS 9-8 | |
| FBSR 3-8 | |
| FEED-THROUGH TERMINAL BLOCK NOM | |
| Gray Connector Backshell | |
| HDC 06B ALU EXI | |
| HDC 06B TOLU 1M20G EXI | |
| HDC 06B TSLU 1M20G EXI | |
| HDC 10B ABU EXI | |
| HDC 10B TOBU 1M25G EXI | |
| HDC 16B ABU EXI | |
| HDC 16B TSBU 1M25G EXI | |
| HDC 24B ABU EXI | |
| HDC 24B TOBU 1M25G EXI | |
| HDC HE 10 FP EXI | |
| HDC HE 10 MP EXI | |
| HDC HE 16 FP EXI | |
| HDC HE 16 MP EXI | |
| HDC HE 24 FP EXI | |
| HDC HE 24 MP EXI | |
| HDC HE 6 FP EXI | |
| HDC HE 6 MP EXI | |
| INS NYL AIRCRAFT SPLICE, 26-22 L | |
| LUG STR 300MM2 M12 CL A 1HL CU Y | |
| LUG STR 300MM2 M24 CL A 1HL CU Y | |
| MALE HEADER 36-PIN 0.1 SHORT BRE | |
| MINIDOCK PLUG R/A 100P | |
| MINIDOCK PLUG R/A SLIM 80P | |
| MINIDOCK R/A PLUG LONG PINS 200P | |
| MINIDOCK R/A RECEPTACLE 160P | |
| MINIDOCK RECEPTACLE R/A 100P | |
| MINIDOCK RECEPTACLE R/A SLIM 80P | |
| MINIDOCK RECEPTCLE VERTICAL 200P | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Unshielded | |
| MX-DASH 10+1+1 BLD ASSY KEY A W/ | |
| MX-DASH 10+1+1 HYB FEM BLK A W/ | |
| MX-DASH 10+1+1 HYB MALE BLK A W/ | |
| MX-DASH 10+1+1 RCPT ASSY KEY A W | |
| MX-DASH 10+2 HYB MALE BLK A W/ C | |
| MX-DASH 10+2 RCPT ASST KEY A W/C | |
| MX150 MID-VOLT ASSY RCP 2X2 CPA | |
| MX150 MID-VOLT ASSYRCP 1X4 CPA L | |
| MX150 MID-VOLT RCP 2X10 CPA LTB | |
| MX150 MID-VOLT RCP 2X3 CPA LTB A | |
| MX150 MID-VOLT RCP 2X3 CS CPA LT | |
| MXP Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| PASS THROUGH 2X3 HB RECT ASSM KE | |
| PASS THROUGH 2X6 HB CONN ASSM A | |
| PASS THROUGH 2X6 HB CONN ASSM D | |
| PASS THRU 2X3 HB RCPT ASSM KEY A | |
| PASS THRU 2X3 HB RECT ASSM KEY B | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 5 (Coax or Power) Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 7 (5 + 2 Coax or Power) Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 8 (Coax or Power) Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 9 (5 + 4 Coax or Power) Position | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5 IDC | |
| Position Terminal Block | |
| PT 4-L/HESI (5X20) | |
| PT 4-L/HESILED 24 (5X20) | |
| PT 4-L/HESILED 250 (5X20) | |
| PT 4-L/HESILED 60 (5X20) | |
| PT 4-L/L | |
| PT 4-L | |
| PT 4-PE/L/HESI (5X20) | |
| PT 4-PE/L/HESILED 24 (5X20) | |
| PT 4-PE/L/HESILED 250 (5X20) | |
| PT 4-PE/L/HESILED 60 (5X20) | |
| PT 4-PE/L/L | |
| PT 4-PE/L/MT | |
| PT 4-PE/L/N | |
| PT 4-PE/L/TG | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 5 (Coax or Power) Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 7 (5 + 2 Coax or Power) Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 8 (Coax or Power) Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 9 (5 + 4 Coax or Power) Position | |
| RJ45 STRAIN RELIEF BOOT-BLACK | |
| RJ45 STRAIN RELIEF BOOT-BLUE | |
| RJ45 STRAIN RELIEF BOOT-GREEN | |
| RJ45 STRAIN RELIEF BOOT-RED | |
| RJ45 STRAIN RELIEF BOOT-VIOLET | |
| RJ45 STRAIN RELIEF BOOT-WHITE | |
| RJ45 STRAIN RELIEF BOOT-YELLOW | |
| Silver (Non-Insulated) Wire Ferrule Connector DIN 22 AWG (0.34mm²) Single Wire | |
| SLB Connector Jack, Male Pin 50Ohm Panel Mount Solder Cup | |
| SLB Connector Jack, Male Pin 50Ohm Panel Mount Solder | |
| SLB Connector Jack, Male Pin 50Ohm Panel Mount, Right Angle Solder | |
| SLB Connector Jack, Male Pin Panel Mount, Right Angle Solder | |
| SLB Connector Jack, Male Pin Through Hole Solder | |
| SLB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SLB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SLB M STR BHD CR 2.6/50S | |
| TERM BLOCK PLUG 16POS 5.20MM | |
| TERM BLOCK PLUG 3POS 5.20MM | |
| TERM BLOCK RCPT 10POS 5.20MM | |
| TERM BLOCK RCPT 12POS 5.20MM | |
| TERM BLOCK RCPT 14POS 5.20MM | |
| TERM BLOCK RCPT 4POS 5.20MM | |
| TERM BLOCK RCPT 5POS 5.20MM | |
| TERM BLOCK RCPT 6POS 5.20MM | |
| TERM BLOCK RCPT 9POS 5.20MM | |
| TERM STP 3004 4 LUGS/BASE | |
| TERM STP 3006 6 LUGS/BASE | |
| TERM STP 3008 ASSY | |
| Terminal Block Connector 2 Position Disconnect Black 10-24 AWG | |
| Terminal Block Connector 2 Position Disconnect Black 10-26 AWG | |
| Terminal Block Connector 2 Position Disconnect Black 12-24 AWG | |
| Terminal Block Connector 2 Position Disconnect Black 6-24 AWG | |
| Terminal Block Connector 2 Position Disconnect Black 8-24 AWG | |
| Terminal Block Connector 2 Position Disconnect Black 8-26 AWG | |
| Terminal Block Connector 2 Position Disconnect Blue 12-22 AWG | |
| Terminal Block Connector 2 Position Disconnect Blue 12-26 AWG | |
| Terminal Block Connector 2 Position Disconnect Gray 10-20 AWG | |
| Terminal Block Connector 2 Position Disconnect Gray 10-24 AWG | |
| Terminal Block Connector 2 Position Disconnect Gray 10-26 AWG | |
| Terminal Block Connector 2 Position Disconnect Gray 12-22 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 1/0-18 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 1/0-6 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 10-30 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 12-28 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 12-30 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 14-30 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 2-18 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 4-22 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 6-20 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 6-24 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 8-26 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue, Green, Yellow 1/0-6 AWG | |
| Terminal Block Connector 2 Position Feed Through Brown 10-30 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 1/0-18 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 1/0-6 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 10-20 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 10-26 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 10-30 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 12-28 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 12-30 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 14-26 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 14-30 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 2-18 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 4-22 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 4-6 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 4/0-2 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 6-24 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 8-26 AWG | |
| Terminal Block Connector 2 Position Feed Through Green 10-30 AWG | |
| Terminal Block Connector 2 Position Feed Through Green, Yellow 4/0-2 AWG | |
| Terminal Block Connector 2 Position Feed Through Orange 10-30 AWG | |
| Terminal Block Connector 2 Position Feed Through Violet 14-30 AWG | |
| Terminal Block Connector 2 Position Feed Through White 10-30 AWG | |
| Terminal Block Connector 2 Position Feed Through Yellow 10-30 AWG | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 1/0-6 AWG | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 10-30 AWG | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 12-30 AWG | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 14-26 AWG | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 14-30 AWG | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 6-24 AWG | |
| Terminal Block Connector 2 Position Ground, Earth/Neutral Blue, Green, Yellow 3/0-4 AWG | |
| Terminal Block Connector 2 Position Ground, Earth/Neutral Blue, Green, Yellow 4-12 AWG | |
| Terminal Block Connector 3 Position Disconnect Gray 12-26 AWG | |
| Terminal Block Connector 3 Position Feed Through Blue 12-30 AWG | |
| Terminal Block Connector 3 Position Feed Through Blue 6-24 AWG | |
| Terminal Block Connector 3 Position Feed Through Gray 10-26 AWG | |
| Terminal Block Connector 3 Position Feed Through Gray 12-30 AWG | |
| Terminal Block Connector 3 Position Feed Through Gray 14-30 AWG | |
| Terminal Block Connector 3 Position Feed Through Gray 6-24 AWG | |
| Terminal Block Connector 3 Position Ground, Earth Green, Yellow 12-30 AWG | |
| Terminal Block Connector 3 Position Ground, Earth Green, Yellow 14-30 AWG | |
| Terminal Block Connector 3 Position Ground, Earth Green, Yellow 6-24 AWG | |
| Terminal Block Connector 4 Position Disconnect Blue 12-26 AWG | |
| Terminal Block Connector 4 Position Disconnect Gray 12-26 AWG | |
| Terminal Block Connector 4 Position Disconnect, Feed Through Black 10-26 AWG | |
| Terminal Block Connector 4 Position Disconnect, Feed Through Gray 12-26 AWG | |
| Terminal Block Connector 4 Position Feed Through Blue 12-26 AWG | |
| Terminal Block Connector 4 Position Feed Through Blue 14-30 AWG | |
| Terminal Block Connector 4 Position Feed Through Gray 10-26 AWG | |
| Terminal Block Connector 4 Position Feed Through Gray 14-26 AWG | |
| Terminal Block Connector 4 Position Feed Through Gray 14-30 AWG | |
| Terminal Block Connector 4 Position Feed Through Gray 6-24 AWG | |
| Terminal Block Connector 4 Position Feed Through Orange 12-26 AWG | |
| Terminal Block Connector 4 Position Feed Through, Isolated Gray 14-26 AWG | |
| Terminal Block Connector 4 Position Ground, Earth Green, Yellow 10-26 AWG | |
| Terminal Block Connector 4 Position Ground, Earth Green, Yellow 14-30 AWG | |
| Terminal Block Connector 4 Position Ground, Earth/Neutral Blue, Green, Yellow 18 AWG | |
| Terminal Block Connector 5 Position Feed Through, Isolated Gray 14-26 AWG | |
| Terminal Block Connector 6 Position Feed Through Blue 12-26 AWG | |
| Terminal Block Connector Position Disconnect 10-26 AWG | |
| Terminal Connector Rectangular Standard 1 AWG 3/8 Stud | |
| Terminal Connector Rectangular Standard 1 AWG 5/16 Stud | |
| Terminal Connector Rectangular Standard 1/0 AWG 3/8 Stud | |
| Terminal Connector Rectangular Standard 1/0 AWG 5/16 Stud | |
| Terminal Connector Rectangular Standard 2 AWG 1/4 Stud | |
| Terminal Connector Rectangular Standard 2 AWG 3/8 Stud | |
| Terminal Connector Rectangular Standard 2 AWG 5/16 Stud | |
| Terminal Connector Rectangular Standard 2/0 AWG 3/8 Stud | |
| Terminal Connector Rectangular Standard 3/0 AWG 1/2 Stud | |
| Terminal Connector Rectangular Standard 4 AWG 1/4 Stud | |
| Terminal Connector Rectangular Standard 4 AWG 10 Stud | |
| Terminal Connector Rectangular Standard 4 AWG 3/8 Stud | |
| Terminal Connector Rectangular Standard 4/0 AWG 1/2 Stud | |
| Terminal Connector Rectangular Standard 6 AWG 1/4 Stud | |
| Terminal Connector Rectangular Standard 6 AWG 10 Stud | |
| Terminal Connector Rectangular Standard 6 AWG 5/16 Stud | |
| TERMINATION, N-M, 18GHZ, 10W, NO | |
| TERMINATION, N-M, 18GHZ, 2W, NON | |
| TERMINATION, N-M, 18GHZ, 50W, NO | |
| TERMINATION, N-M, 18GHZ, 5W, NON | |
| UKK 5 OG | |
| White Wire Ferrule Connector DIN Two x 18 AWG (0.75mm²) Two Wire | |
| Yellow Wire Ferrule Connector DIN Two x 17 AWG (1.00mm²) Two Wire |
| << Prev | Next >> |