3M Headers, Male Pins 30350-5002HB

Description
"Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M157291-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M157291-ND
Headers, Male Pins 3M157291-ND
"Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)"

Buy Now Datasheet
Se008002112 30350-5002Hb=50/hdr/lp/bx/ra/cs/.110/aufl Rohs Compliant 3M - 28AC8541 - Newark, An Avnet Company
Chicago, IL, United States
Se008002112 30350-5002Hb=50/hdr/lp/bx/ra/cs/.110/aufl Rohs Compliant 3M
28AC8541
Se008002112 30350-5002Hb=50/hdr/lp/bx/ra/cs/.110/aufl Rohs Compliant 3M 28AC8541
SE008002112 30350-5002HB=50/HDR/ LP/BX/RA/CS/.110/AUF L ROHS COMPLIANT: YES

SE008002112 30350-5002HB=50/HDR/LP/BX/RA/CS/.110/AUFL ROHS COMPLIANT: YES

Supplier's Site
Wtb Conn, Header, 50Pos, 2Row, 2.54Mm; Connector Systems 3M - 81H9268 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 50Pos, 2Row, 2.54Mm; Connector Systems 3M
81H9268
Wtb Conn, Header, 50Pos, 2Row, 2.54Mm; Connector Systems 3M 81H9268
WTB CONN, HEADER, 50POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:303 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

WTB CONN, HEADER, 50POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:303 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M157291-ND 28AC8541 81H9268
Product Name Headers, Male Pins Se008002112 30350-5002Hb=50/hdr/lp/bx/ra/cs/.110/aufl Rohs Compliant 3M Wtb Conn, Header, 50Pos, 2Row, 2.54Mm; Connector Systems 3M
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data