Pomona Electronics Jacks, Plugs 3030

Description
Banana Plug, Double, Shorting Connector Miniature Solder
Request a Quote Datasheet
Description
Banana Plug, Double, Shorting Connector Miniature Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1711-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1711-ND
Jacks, Plugs 501-1711-ND
Banana Plug, Double, Shorting Connector Miniature Solder

Banana Plug, Double, Shorting Connector Miniature Solder

Buy Now Datasheet
Jacks, Plugs - 3030 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
3030
Jacks, Plugs 3030
CONN DBL BANANA PLUG MINI SLDR

CONN DBL BANANA PLUG MINI SLDR

Supplier's Site Datasheet
Double Banana Plug, 5A; Gender Pomona - 77B2313 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Plug, 5A; Gender Pomona
77B2313
Double Banana Plug, 5A; Gender Pomona 77B2313
DOUBLE BANANA PLUG, 5A; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Screw RoHS Compliant: Yes

DOUBLE BANANA PLUG, 5A; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Banana Plug, Dbl, Shortingbar, 5A, Screw; Gender Pomona - 62X0685 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Dbl, Shortingbar, 5A, Screw; Gender Pomona
62X0685
Banana Plug, Dbl, Shortingbar, 5A, Screw; Gender Pomona 62X0685
BANANA PLUG, DBL, SHORTINGBAR, 5A, SCREW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

BANANA PLUG, DBL, SHORTINGBAR, 5A, SCREW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1711-ND 3030 77B2313 62X0685
Product Name Jacks, Plugs Jacks, Plugs Double Banana Plug, 5A; Gender Pomona Banana Plug, Dbl, Shortingbar, 5A, Screw; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details