DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1200 1250 1300 1350 1400 1450 1500 1510 1520 1530 1540 1550 1551 1552 1553 1554 1555 1556 1557 1558 1559 1560 1561 1562 1563 1569
Product Name Notes
"1X2 SFP+ CAGE, NICKEL"""
"1X4 SFP+ CAGE, NICKEL"""
"SLIMSAS R/A X12 15U"" GOLD PLATIN"
"SLIMSAS R/A X12 30U"" GOLD PLATIN"
"SLIMSAS R/A X16 15U"" GOLD PLATIN"
"SLIMSAS R/A X16 30U"" GOLD PLATIN"
"SLIMSAS V/T LOW PROFILE X12 30U"""
"SLIMSAS V/T LOW PROFILE X16 15U"""
"SLIMSAS V/T LOW PROFILE X16 30U"""
"SLIMSAS V/T LOW PROFILE X8 15U"""
"SLIMSAS V/T X12 30U"" GOLD PLATIN"
10 Position Micro Flyover Receptacle Connector Solder Surface Mount, Through Hole
104 Position CFP2 Plug Connector Solder Surface Mount, Right Angle
120 (60 x 2) Position OSFP Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle
144 (36 x 4) Position SAS, Mini HD Receptacle with Cage, Ganged (1x4) Connector Press-Fit Through Hole, Right Angle
152 (38 x 4) Position QSFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle
160 (20 x 8) Position SFP Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle
160 (20 x 8) Position SFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle
1X1 CAGE FOR H/S NI TRAY
1X1 IPF 1 DEGREE CAGE, MATT SN
1X1 IPF 1 DEGREE CAGE
1X1 IPFSFP PCI CAGE
1X1 OSFP CAGE WITH 10.8MM HIGH H
1X1 OSFP CAGE WITH EMI ENHANCED
1X1 QSFP 6.5MM PIN HS ASSY
1X1 QSFP 6.5MM SAN ASSY
1X1 QSFP CAGE ASSY
1X1 QSFP+ CAGE
1X1 QSFP-DD CAGE ASSEMBLY WITH 1
1X1 QSFP-DD CAGE ASSEMBLY WITH 4
1X1 QSFP-DD CAGE ASSEMBLY WITH 6
1X1 QSFP-DD CAGE ASSEMBLY WITH O
1X1 QSFP-DD CAGE ASSEMBLY, NO RE
1X1 QSFP-DD CAGE ASSEMBLY, ONE R
1X1 QSFP-DD CAGE WITH 10.4MM HEI
1X1 QSFP-DD CAGE WITH 21.5MM HIG
1X1 QSFP-DD CAGE WITH 6.5MM HEIG
1X1 QSFP-DD CAGE WITH PCI HEIGHT
1X1 QSFP-DD CAGE WITH SAN HEIGHT
1X1 QSFP-DD CAGE WITH SINGLE LIG
1X1 QSFP-DD CAGE WITH SQUARE PIN
1X1 QSFP-DD CAGE WITH THE CLIP S
1X1 QSFP-DD CAGE, STAINLESS STEE
1X1 QSFP28 CAGE
1X1 SFP CAGE 1.2 S-PIN TRAY
1X1 SFP CAGE 1.2 SOLDER REEL
1X1 SFP CAGE SOLDER
1X1 SFP CAGE T&R MATTE TIN
1X1 SFP CAGE W/ HEATSINK
1X1 SFP CAGE
1X1 SFP+ CAGE 1 DEGREE
1X1 SFP+ CAGE EMI GASKET
1X1 ULTRA PORT QSFP CAGE , HS,LP
1X1 ULTRA PORT QSFP CAGE HS
1X1 ULTRA PORT QSFP CAGE, HS
1X1SFP PLUS CG PF PIN REAR
1X2 OSFP CAGE WITH EMI ENHANCED
1X2 QSFP-DD CAGE ASSEMBLY WITH 6
1X2 QSFP-DD CAGE WITH OPEN TOP A
1X2 QSFP-DD CAGE WITH SAN HEIGHT
1X2 QSFP-DD CAGE WITH TALL HEIGH
1X2 QSFP28 W/ LP
1X2 SFP CAGE WITH LIGHT PIPES
1X2 SFP+ CAGE WITH HS
1X2 SFP+ CAGE WITH LP
1X2 SFP+ NI PLATED
1X2 SFP28 CAGE,EMI FINGERS
1X2 ULTRA PORT QSFP CAGE, HS, LP
1X2 ULTRA PORT QSFP CAGE, HS,
1X2 WITH LIGHT PIPES
1X3 HYBRID ASSY
1X3 QSFP-DD CAGE ASSEMBLY WITH O
1X3 QSFP-DD CAGE WITH 6.5MM HIGH
1X3 SFP CAGB
1X4 HYBRID ASSY
1X4 OSFP CAGE ASSEMBLY WITH LIGH
1X4 OSFP CAGE WITH 10.8MM HIGH H
1X4 OSFP CAGE WITH DUAL LIGHT
1X4 OSFP CAGE WITH IMPROVED FORW
1X4 QSFP-DD CAGE ASSEMBLY WITH O
1X4 QSFP28 CAGE WITH HEAT SINK
1X4 SFP CAGE W-LP D-COVER
1X4 SFP CAGE WITH LIGHT PIPES
1X4 SFP+ CAGE PF HS
1X4 SFP+ CAGE
1X4 SFP+ NI PLATED
1X4 SFP28 CAGE, EMI GASKET
1X5 QSFP-DD CAGE ASSEMBLY WITH O
1X6 QSFP PLUS EMI GASKET
1X6 SFP CAGE ASSY
1X6 SFP CAGE WITH LIGHT PIPES
1X6 SFP+ CAGE, EMI GASKET
1X6 SFP+ NI PLATED.EMI FINGERS
1X6 SFP28 CAGE, EMI FINGERS
1X6 WITH LIGHT PIPES
20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle
20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle
228 (38 x 6) Position QSFP+ Receptacle with Cage, Ganged (2x3) Connector Press-Fit Through Hole, Right Angle
240 (20 x 12) Position SFP Receptacle with Cage, Ganged (2x6) Connector Press-Fit Through Hole, Right Angle
240 (20 x 12) Position SFP+ Receptacle with Cage, Ganged (2x6) Connector Press-Fit Through Hole, Right Angle
24G MINI SAS HD 1X4 W STOP & DUS
2X1 CAGE, EMI FINGERS, LP
2X1 QSFP+ STACLED CAGE /CONN COM
2X1 QSFP-DD STACKED PRESS-FIT CO
2X4 OSFP STACKED PRESS-FIT CONNE
36 Position SAS, Mini HD Receptacle with Cage Connector Press-Fit Through Hole, Right Angle
38 Position SAS, 4x Receptacle Connector Solder Surface Mount
40 (20 x 2) Position SFP+ Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle
40 Position SFP Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle
56G QSFP-DD SINGLE SMT CONNECTOR
60 Position OSFP Receptacle Connector Solder Surface Mount, Right Angle
72 (36 x 2) Position SAS, Mini HD Receptacle with Cage, Ganged (1x2) Connector Press-Fit Through Hole, Right Angle
76 (38 x 2) Position QSFP+ Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle
76 Position QSFP-DD (Double Density) Plug Connector Solder Surface Mount, Right Angle
76 Position QSFP-DD (Double Density) Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle
76 Position QSFP-DD (Double Density) Receptacle with Cage, Ganged (2x1) with Heat Sink Connector Press-Fit Through Hole, Right Angle
8 (Data) Position Circular Connector Receptacle, Female Sockets Solder
80 (20 x 4) Position SFP Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle
80 (20 x 4) Position SFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch Solder
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
Cable Assembly
CAGE ASSEMBLY
CFP2 1X2, HS DUST CVR
CFP2 DUAL CAGE, NO HEAT SINK
CFP2 PLUG CONNECTOR
CFP2 SINGLE CAGE, HEAT SINK, DUS
CFP2 SINGLE CAGE, NO HEAT SINK,
CFP4 SINGLE CAGE, HEAT SINK
CFP4 SINGLE CAGE, NO HEAT SINK
CONN MICRO FLYOVER RCPT 10P SMD
CONN RCPT USB2.0 TYPEB 4POS VERT
CONN SFP CAGE 1X2 PRESS-FIT R/A
CONN SFP CAGE PRESS-FIT R/A
CONNECTOR./ 15 GOLD OVER GOLD FL
FIREFLY POSITIVE LATCHING RECEPT
MINI SAS HD 1X4
MINI USB B-TYPE RECEP 5PIN R/A S
MINI USB BTYPE RECEP 5PIN V/T DI
NICKEL PLT/R EMI PIN
OSFP 1X1 CAGE, SMALL VENT HOLES
OSFP 1X1 CAGE
OSFP COMBO 2X1
OSFP SMT CONNECTOR SLDR RINGS
OSFP, HIGH SPEED INPUT OUTPUT CO
Position CFP2 Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle
Position CFP2 Cage, Ganged (1 x 2) with Heat Sink Connector Press-Fit Through Hole, Right Angle
Position CFP4 Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle
Position CFP4 Cage, Ganged (1 x 2) with Heat Sink Connector Press-Fit Through Hole, Right Angle
Position CFP4 Cage, Ganged (1 x 4) with Heat Sink Connector Press-Fit Through Hole, Right Angle
Position Connector
Position OSFP Cage Connector Press-Fit Through Hole, Right Angle
Position QSFP Cage Connector Press-Fit Through Hole, Right Angle
Position QSFP Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle
Position QSFP Cage, Ganged (1 x 3) with Heat Sink Connector Press-Fit Through Hole, Right Angle
Position QSFP Cage, Ganged (1 x 4) with Heat Sink Connector Press-Fit Through Hole, Right Angle
Position QSFP+ Cage Connector Press-Fit Through Hole, Right Angle
Position QSFP+ Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle
Position QSFP-DD (Double Density) Cage Connector Press-Fit Through Hole, Right Angle
Position QSFP-DD (Double Density) Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle
Position QSFP-DD (Double Density) Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Position QSFP-DD (Double Density) Cage, Ganged (1 x 2) with Heat Sink Connector Press-Fit Through Hole, Right Angle
Position QSFP-DD (Double Density) Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle
Position QSFP-DD (Double Density) Cage, Ganged (1 x 4) with Heat Sink Connector Press-Fit Through Hole, Right Angle
Position SFP Cage Connector Press-Fit Through Hole, Right Angle
Position SFP Cage Connector Solder Through Hole, Right Angle
Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle
Position SFP Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle
Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle
Position SFP+ Cage Connector Solder Through Hole, Right Angle
Position SFP+ Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle
Position SFP+ Cage with Heat Sink Connector Solder Through Hole, Right Angle
Position SFP+ Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Position SFP+ Cage, Ganged (1 x 2) with Heat Sink Connector Press-Fit Through Hole, Right Angle
Position SFP+ Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle
Position SFP+ Cage, Ganged (1 x 4) with Heat Sink Connector Press-Fit Through Hole, Right Angle
Position SFP+ Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle
QSFP 12.73MM HS 1X1
QSFP 1X1 CAGE 1 DEG
QSFP 1X1 CAGE WITH HS
QSFP 1X1 CAGE, TOP OPEN, LONG PR
QSFP 1X1
QSFP 1X3 PIN6.5 HS LP ASSY
QSFP 1X3 PIN6.5 HS SQ LP
QSFP 1X3 PINFIN 6.5 HS LP
QSFP 1X4 PIN13.5 HSLP ASSY
QSFP 1X4 PIN6.5 HS LP ASSY
QSFP 1X6 CAGE ASSEMBLY
QSFP 1X6 CAGE PIN 4.2MM HS
QSFP 1X6 PIN 4.2MM HS COVR
QSFP 1X6 PIN4.2 HS SQ LP
QSFP 1X6 PIN6.5 HS SQ LP
QSFP 6.5MM HS 1X1
QSFP CAGE 0 DEG OPEN TOP
QSFP CAGE 1 DEG OPEN TOP
QSFP CAGE 1X1, HS
QSFP CAGE 1X1, SPECIAL HS
QSFP CAGE ASSEMBLY
QSFP CAGE HS CLIPS CUT OUT
QSFP CAGE W PCI H/S CLIP
QSFP CAGE W/ TALL HEATSINK
QSFP CAGE WITH H/S
QSFP CAGE WITH HS/CLIP
QSFP CAGE
QSFP DD CONNECTOR SMT, WITH SOLD
QSFP DD CONNECTOR SMT
QSFP DD SUS CAGE 1X1 W/ HS FIN P
QSFP DD SUS CAGE 1X1 W/ HS SQUAR
QSFP DD SUS CAGE 1X1, OPEN TOP,
QSFP DD SUS CAGE 1X2 W/ HS FIN P
QSFP DD, HIGH SPEED INPUT OUTPUT
QSFP DD,HIGH SPEED INPUT OUTPUT
QSFP FIN STYLE HEAT SINK
QSFP PIN 4.2MM HS ASSY
QSFP PIN 4.2MM HS LP ASSY
QSFP PLUS STACKED COMBO
QSFP STACKED 2X1
QSFP STACKED COMBO
QSFP+ 1 DEGREE CAGE, W/ HEATSINK
QSFP56 2X1 CAGE & CONNECTOR ASSY
QSFP56 2X1 STACKED PRESSFIT COMB
QSFP56 2X2 CAGE & CONNECTOR ASSY
QSFP56 2X2 COMBO
QSFP56 2X3 CAGE & CONNECTOR ASSY
SFP 1X1 CAGE WITH HS
SFP 1X1 CAGE
SFP 1X4 CAGE W-LP NI PLT
SFP 1X4 CAGE WITH HS
SFP 1X6 CAGE W-LP NI PLT
SFP CAGE 1X4
SFP CAGE ENHANCED EMI TABS
SFP CAGE NI DUST COVER TRAY
SFP CAGE NI NO DUST COVER TRAY
SFP CAGE WITH HS PRESS FIT
SFP CAGE WO HS PRESS FIT
SFP CONNECTOR
SFP CONNR ROHS 15AU AUFLASH
SFP CONNR ROHS 30AU AUFLASH
SFP PLUS IPF CAGE ASSY
SFP+ 1X1 CAGE SOLDER PIN
SFP+ 1X1 CAGE T&R
SFP+ 1X1 CAGE WITH HS
SFP+ 1X1 CAGE, LP OPTION
SFP+ 1X1 CAGE
SFP+ 1X2 CAGE
SFP+ 1X6 CAGE
SFP+ CAGE
SFP+1X1 CAGE WITH HS PRESS FIT
SFP+1X2 CAGE ,EMI FINGER,LP OPTI
SFP28 1X1 CAGE
SFP28 1X6 CAGE
SINGLE CAGE, HS, CONN COVER, DUS
SINGLE PORT CAGE SOLDER PINS
SINGLE PORT SFP+ NI PLATED
SINGLE PORT WITH LIGHT PIPES
SLIMSAS X12 VERTICAL LOW PROFILE
SLIMSAS X16 VERTICAL LOW PROFILE
SLIMSAS X4 VERTICAL LOW PROFILE,
SLIMSAS X8 VERTICAL LOW PROFILE,
U10F274220W
U10F274221T
U10N0AB22101T
U98B11110B1-CFP2 1 PORT CAGE W K
UCOMUSBC PC TAIL RECEPTACLE STAN
UCOMUSBC PC TAIL RECEPTACLE, BZN
USB - micro AB Receptacle Connector 5 Position Board Cutout, Surface Mount
USB - micro AB Receptacle Connector 5 Position Surface Mount, Right Angle
USB - micro B Receptacle Connector 5 Position Board Cutout, Surface Mount
USB - micro B Receptacle Connector 5 Position Surface Mount, Right Angle
USB - mini B Receptacle Connector 5 Position Through Hole
USB 2.0 A PANEL MNT PCB CONN
USB 2.0 A TYPE, RECEPTACLE, RIG
USB 2.0 A TYPE, V/T, RECEPTACLE,
USB 2.0 A TYPE, V/T, RECEPTACLE
USB 2.0 B PANEL MNT PCB CONN
USB 2.0 RECEP, A TYPE RIGHT ANGL
USB 2.0 RECEP, A TYPE, RIGHT ANG
USB 2.0 RECEP, B TYPE,RIGHT ANGL
USB 2.0 STD A RECEP. V/T 30 AU,
USB 2.0, TYPE A, RECEPTACLE, RIG
USB MINI-B RECEPT, 5PIN R/A SMT,
USB, TYPE C, PLASTIC, 5A, FEMALE
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
WATERPROOF USB C PANEL JACK FF

<< Prev Next >>