DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1490
1500
1510
1520
1530
1540
1545
1546
1547
1548
1549
1550
1551
1552
1553
1554
1555
1556
1557
1560
1569
| Product Name | Notes |
|---|---|
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 21 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 23 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 25 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 42 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 44 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 46 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 48 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 66 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 75 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 21 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 23 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 25 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 42 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 44 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 46 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 48 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 66 position 0.100"" (2.54mm)" | |
| CLASSIC PCB HEADER STRIPS, 0.100 | |
| CONN HEADER VERT 21POS 2.54MM | |
| CONN HEADER VERT 24POS 2.54MM | |
| CONN HEADER VERT 44POS 2.54MM | |
| CONN HEADER VERT 48POS 2.54MM |
| << Prev | Next >> |