JAE Electronics, Inc. Arrays, Edge Type, Mezzanine (Board to Board) TX25-80P-LT-H1E

Description
80 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold
Request a Quote Datasheet
Description
80 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 670-1474-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-1474-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-1474-ND
80 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold

80 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1003457-TX25-80P-LT-H1E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1003457-TX25-80P-LT-H1E
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1003457-TX25-80P-LT-H1E
Win Source Part Number: 1003457-TX25-80P-LT- H1E Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: TX25 Number of Positions: 80 Pitch: 0.050" (1.27mm) Features: Board Lock Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Package: Tray Height Above Board: 0.354" (9.00mm) Standard Package: 396 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: TX2580PLTH1E,670-147 4 Base Product Number: TX25-80P

Win Source Part Number: 1003457-TX25-80P-LT-H1E
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: TX25
Number of Positions: 80
Pitch: 0.050" (1.27mm)
Features: Board Lock
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.100µm)
Package: Tray
Height Above Board: 0.354" (9.00mm)
Standard Package: 396
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: TX2580PLTH1E,670-1474
Base Product Number: TX25-80P

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-TX25-80P-LT-H1E
Electronic Connector 308-TX25-80P-LT-H1E
CONN PLUG 80POS R/A GOLD Product overview: TX25-80P-LT-H1E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-TX25-80P-LT-H1E can be used for catalog matching and distributor lookup.

CONN PLUG 80POS R/A GOLD Product overview: TX25-80P-LT-H1E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-TX25-80P-LT-H1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
TX25-80P-LT-H1E
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) TX25-80P-LT-H1E
CONN PLUG 80POS R/A GOLD

CONN PLUG 80POS R/A GOLD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-1474-ND 1003457-TX25-80P-LT-H1E 308-TX25-80P-LT-H1E TX25-80P-LT-H1E
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Plug, Center Strip Contacts Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Through Hole, Right Angle Through Hole, Right Angle
Contact Pitch 1.27 mm (0.0500 inch)
Number of Contacts 80 #
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1207-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A0105-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details