Amphenol Communications Solutions SLIM-LINE-SAS U10A474200T

Description
SLIM-LINE-SAS, SlimSAS Right angle X8 30µin Gold plating, Latch pin length=1.5mm, 24G, T&R packing
Request a Quote Datasheet
Description
SLIM-LINE-SAS, SlimSAS Right angle X8 30µin Gold plating, Latch pin length=1.5mm, 24G, T&R packing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLIM-LINE-SAS - U10A474200T - Amphenol Communications Solutions
Nashua, NH, United States
SLIM-LINE-SAS
U10A474200T
SLIM-LINE-SAS U10A474200T
SLIM-LINE-SAS, SlimSAS Right angle X8 30µin Gold plating, Latch pin length=1.5mm, 24G, T&R packing

SLIM-LINE-SAS, SlimSAS Right angle X8 30µin Gold plating, Latch pin length=1.5mm, 24G, T&R packing

Supplier's Site Datasheet
SMD Electronic Connector - 2004-U10A474200T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
2004-U10A474200T
SMD Electronic Connector 2004-U10A474200T
Mini-SAS RCP 74 Pos 0.6mm Solder RA SMD 1 Port Product overview: U10A474200T from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-U10A474200T can be used for catalog matching and distributor lookup.

Mini-SAS RCP 74 Pos 0.6mm Solder RA SMD 1 Port Product overview: U10A474200T from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-U10A474200T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Unspecified Connectors - U10A474200T - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
U10A474200T
Unspecified Connectors U10A474200T
SlimSAS R/A X8 30U Gold plating, Latch

SlimSAS R/A X8 30U Gold plating, Latch

Buy Now
Pluggable Connector Assemblies - 664-U10A474200TTR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
664-U10A474200TTR-ND
Pluggable Connector Assemblies 664-U10A474200TTR-ND
74 Position SAS Receptacle Connector Solder Surface Mount, Right Angle

74 Position SAS Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 664-U10A474200TCT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
664-U10A474200TCT-ND
Pluggable Connector Assemblies 664-U10A474200TCT-ND
74 Position SAS Receptacle Connector Solder Surface Mount, Right Angle

74 Position SAS Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 664-U10A474200TDKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
664-U10A474200TDKR-ND
Pluggable Connector Assemblies 664-U10A474200TDKR-ND
74 Position SAS Receptacle Connector Solder Surface Mount, Right Angle

74 Position SAS Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connectors - U10A474200T - 937964-U10A474200T - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - U10A474200T
937964-U10A474200T
Pluggable Connectors - U10A474200T 937964-U10A474200T
Manufacturer: AMPHENOL Win Source Part Number: 937964-U10A474200T Features: 74 Position SAS Receptacle Connector Solder Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Connectors Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: Not Applicable Estimated Pruduction Lead Time: 13 Weeks Other Part Number: 664-U10A474200TTR, 664-U10A474200TDKR, 664-U10A474200TCT

Manufacturer: AMPHENOL
Win Source Part Number: 937964-U10A474200T
Features: 74 Position SAS Receptacle Connector Solder Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Connectors
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 13 Weeks
Other Part Number: 664-U10A474200TTR, 664-U10A474200TDKR, 664-U10A474200TCT

Buy Now
Slimsas R/a X8 30U
Chicago, IL, United States
Slimsas R/a X8 30U" Gold Plating, Latch Pin Length=1.5Mm, 24G, T&r Packing / Reel Amphenol Communications Solutions
90AH8428
Slimsas R/a X8 30U" Gold Plating, Latch Pin Length=1.5Mm, 24G, T&r Packing / Reel Amphenol Communications Solutions 90AH8428
SlimSAS R/A X8 30U" Gold plating, Latch pin length=1.5mm, 24G, T&R packing / Reel

SlimSAS R/A X8 30U" Gold plating, Latch pin length=1.5mm, 24G, T&R packing / Reel

Supplier's Site
Pluggable Connector Assemblies - U10A474200T - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
U10A474200T
Pluggable Connector Assemblies U10A474200T
CONN MINI HD SAS RCPT 74P RA SMD

CONN MINI HD SAS RCPT 74P RA SMD

Supplier's Site
Pluggable Connectors - U10A474200T - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
U10A474200T
Pluggable Connectors U10A474200T
CONN MINI HD SAS RCPT 74P RA SMD

CONN MINI HD SAS RCPT 74P RA SMD

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number U10A474200T 2004-U10A474200T U10A474200T 664-U10A474200TTR-ND 937964-U10A474200T 90AH8428 U10A474200T U10A474200T
Product Name SLIM-LINE-SAS SMD Electronic Connector Unspecified Connectors Pluggable Connector Assemblies Pluggable Connectors - U10A474200T Slimsas R/a X8 30U" Gold Plating, Latch Pin Length=1.5Mm, 24G, T&r Packing / Reel Amphenol Communications Solutions Pluggable Connector Assemblies Pluggable Connectors
Geometry Right Angle Receptacle
Connector Type SAS
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data