DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1480
1490
1500
1510
1520
1530
1534
1535
1536
1537
1538
1539
1540
1541
1542
1543
1544
1545
1546
1550
1560
1569
| Product Name | Notes |
|---|---|
| ".100"" SURFACE MOUNT TERMINAL STR" | |
| "Connector Header Surface Mount 17 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 18 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 19 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 20 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 34 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 36 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 38 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 40 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 17 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 18 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 19 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 34 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 36 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 38 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle; Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Through Hole 54 position 0.100"" (2.54mm)" | |
| CONN HEADER SMD 34POS 2.54MM | |
| CONN HEADER SMD 40POS 2.54MM | |
| Connector Header position |
| << Prev | Next >> |