SLIM-LINE-SAS, SlimSAS Vertical X8 30µin Gold plating, Latch pin outside, Latch pin length=2.2mm, 24G, T&R packing
SlimSAS V/T X8 30U Gold plating, Latch
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Tray
Part Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Header, Cuttable
Number of Positions: 5
Termination: Solder
Features: Connector Header Through Hole 32 position 0.079" (2.00mm)
74 Position SAS, 8x Receptacle Connector Solder Surface Mount
SLIMSAS VT X8 30U AU OUT 2.2 24G
SLIMSAS VT X8 30U AU OUT 2.2 24G
SLIMSAS VT X8 30U AU OUT 2.2 24G
SlimSAS V/T X8 30U" Gold plating, Latch pin outside, Latch pin length=2.2mm, 24G, T&R packing / Reel
SLIMSAS VT X8 30U AU OUT 2.2 24G
| Amphenol Communications Solutions | Powell Electronics, Inc. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | U10BH7424101T | U10BH7424101T | 664-U10BH7424101TTR-ND | U10BH7424101T | 90AH8448 | U10BH7424101T | |
| Product Name | SLIM-LINE-SAS | Unspecified Connectors | Connectors,Interconnects | Pluggable Connector Assemblies | Pluggable Connectors | Slimsas V/t X8 30U" Gold Plating, Latch Pin Outside, Latch Pin Length=2.2Mm, 24G, T&r Packing / Reel Amphenol Communications Solutions | Pluggable Connector Assemblies |
| Termination | Surface Mount | Solder | Solder |