SLIM-LINE-SAS, SlimSAS Vertical X4 30µin Gold plating, Latch pin outside, Latch pin length=1.5mm, 24G, T&R packing
38 Position SAS, 4x Receptacle Connector Solder Surface Mount
38 Position SAS, 4x Receptacle Connector Solder Surface Mount
38 Position SAS, 4x Receptacle Connector Solder Surface Mount
SlimSAS V/T X4 30U Gold plating, Latch
SlimSAS V/T X4 30U" Gold plating, Latch pin outside, Latch pin length=1.5mm, 24G, T&R packing / Reel
SLIMSAS VT X4 30U AU OUT 1.5 24G
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | U10DH3822002T | 664-U10DH3822002TTR-ND | U10DH3822002T | 90AH8479 | U10DH3822002T |
| Product Name | SLIM-LINE-SAS | Pluggable Connector Assemblies | Unspecified Connectors | Slimsas V/t X4 30U" Gold Plating, Latch Pin Outside, Latch Pin Length=1.5Mm, 24G, T&r Packing / Reel Amphenol Communications Solutions | Pluggable Connectors |
| Termination | Surface Mount |