SLIM-LINE-SAS, SlimSAS Vertical X8 30µin Gold plating, Latch pin outside, Latch pin length=1.5mm, 24G, T&R packing
SlimSAS V/T X8 30U Gold plating, Latch
SLIMSAS VT X8 30U AU OUT 1.5 24G
74 Position SAS, 8x Receptacle Connector Solder Surface Mount
SLIMSAS VT X8 30U AU OUT 1.5 24G
SLIMSAS VT X8 30U AU OUT 1.5 24G
SlimSAS V/T X8 30U" Gold plating, Latch pin outside, Latch pin length=1.5mm, 24G, T&R packing / Reel
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | U10BH7422101T | U10BH7422101T | 664-U10BH7422101TCT-ND | U10BH7422101T | 90AH8447 |
| Product Name | SLIM-LINE-SAS | Unspecified Connectors | Pluggable Connector Assemblies | Pluggable Connectors | Slimsas V/t X8 30U" Gold Plating, Latch Pin Outside, Latch Pin Length=1.5Mm, 24G, T&r Packing / Reel Amphenol Communications Solutions |
| Termination | Surface Mount |