JAE Electronics, Inc. Arrays, Edge Type, Mezzanine (Board to Board) TX25-100P-LT-N1E

Description
100 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold
Request a Quote Datasheet
Description
100 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 670-1427-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-1427-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-1427-ND
100 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold

100 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
TX25-100P-LT-N1E
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) TX25-100P-LT-N1E
CONN PLUG 100POS R/A GOLD

CONN PLUG 100POS R/A GOLD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 670-1427-ND TX25-100P-LT-N1E
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-B0302003AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details