SLIM-LINE-SAS, SlimSAS Vertical X4 15µin Gold plating, Latch pin outside, Latch pin length=3.0mm, 12G, T&R packing
38 Position SAS, 4x Receptacle Connector Solder Surface Mount
SlimSAS V/T X4 15U Gold plating, Latch
SlimSAS V/T X4 15U" Gold plating, Latch pin outside, Latch pin length=3.0mm, 12G, T&R packing / Reel
SLIMSAS VT X4 15U AU OUT 3.0 12G
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | U10DH3835102T | 664-U10DH3835102TTR-ND | U10DH3835102T | 90AH8492 | U10DH3835102T |
| Product Name | SLIM-LINE-SAS | Pluggable Connector Assemblies | Unspecified Connectors | Slimsas V/t X4 15U" Gold Plating, Latch Pin Outside, Latch Pin Length=3.0Mm, 12G, T&r Packing / Reel Amphenol Communications Solutions | Pluggable Connectors |
| Termination | Surface Mount |