30 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold
CONN RCPT 30POS VERT GOLD Product overview: TX24-30R-12ST-H1E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-TX24-30R-12ST-H1
PCB TO PCB THROUGH-HOLE RECEPTACLE, 1.27MM PITCH, 30 CONTACTS
CONN RCPT 30POS VERT GOLD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-1373-ND | 308-TX24-30R-12ST-H1E | 70040240 | TX24-30R-12ST-H1E |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector | PCB TO PCB THROUGH-HOLE RECEPTACLE, 1.27MM PITCH, 30 CONTACTS | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | |||
| Connector Type | Receptacle, Outer Shroud Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | |||
| Contact Pitch | 1.27 mm (0.0500 inch) | |||
| Number of Contacts | 30 # |