JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) TX25-40P-6ST-H1E

Description
Win Source Part Number: 1173179-TX25-40P-6ST -H1E Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: TX25 Number of Positions: 40 Pitch: 0.050" (1.27mm) Features: Board Lock Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Package: Tray Mated Stacking Heights: 12mm, 16mm, 18mm Height Above Board: 0.362" (9.20mm) Standard Package: 864 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: 670-1443 Base Product Number: TX25-40P
Request a Quote Datasheet
Description
Win Source Part Number: 1173179-TX25-40P-6ST -H1E Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: TX25 Number of Positions: 40 Pitch: 0.050" (1.27mm) Features: Board Lock Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Package: Tray Mated Stacking Heights: 12mm, 16mm, 18mm Height Above Board: 0.362" (9.20mm) Standard Package: 864 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: 670-1443 Base Product Number: TX25-40P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1173179-TX25-40P-6ST-H1E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1173179-TX25-40P-6ST-H1E
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1173179-TX25-40P-6ST-H1E
Win Source Part Number: 1173179-TX25-40P-6ST -H1E Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: TX25 Number of Positions: 40 Pitch: 0.050" (1.27mm) Features: Board Lock Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Package: Tray Mated Stacking Heights: 12mm, 16mm, 18mm Height Above Board: 0.362" (9.20mm) Standard Package: 864 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: 670-1443 Base Product Number: TX25-40P

Win Source Part Number: 1173179-TX25-40P-6ST-H1E
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: TX25
Number of Positions: 40
Pitch: 0.050" (1.27mm)
Features: Board Lock
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.100µm)
Package: Tray
Mated Stacking Heights: 12mm, 16mm, 18mm
Height Above Board: 0.362" (9.20mm)
Standard Package: 864
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: 670-1443
Base Product Number: TX25-40P

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-TX25-40P-6ST-H1E
Electronic Connector 308-TX25-40P-6ST-H1E
CONN PLUG 40POS VERT GOLD Product overview: TX25-40P-6ST-H1E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-TX25-40P-6ST-H1E can be used for catalog matching and distributor lookup.

CONN PLUG 40POS VERT GOLD Product overview: TX25-40P-6ST-H1E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-TX25-40P-6ST-H1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-1443-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-1443-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-1443-ND
40 Position Connector Plug, Center Strip Contacts Through Hole Gold

40 Position Connector Plug, Center Strip Contacts Through Hole Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
TX25-40P-6ST-H1E
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) TX25-40P-6ST-H1E
CONN PLUG 40POS VERT GOLD

CONN PLUG 40POS VERT GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1173179-TX25-40P-6ST-H1E 308-TX25-40P-6ST-H1E 670-1443-ND TX25-40P-6ST-H1E
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Gender Male / Plug
Termination Through Hole
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data