JAE Electronics, Inc. Arrays, Edge Type, Mezzanine (Board to Board) TX24-80R-6ST-H1E

Description
80 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold
Request a Quote Datasheet
Description
80 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 670-1414-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-1414-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-1414-ND
80 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold

80 Position Connector Receptacle, Outer Shroud Contacts Through Hole Gold

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-TX24-80R-6ST-H1E
Electronic Connector 308-TX24-80R-6ST-H1E
CONN RCPT 80POS VERT GOLD Product overview: TX24-80R-6ST-H1E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-TX24-80R-6ST-H1E can be used for catalog matching and distributor lookup.

CONN RCPT 80POS VERT GOLD Product overview: TX24-80R-6ST-H1E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-TX24-80R-6ST-H1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1364508-TX24-80R-6ST-H1E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1364508-TX24-80R-6ST-H1E
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1364508-TX24-80R-6ST-H1E
Win Source Part Number: 1364508-TX24-80R-6ST -H1E Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: TX24 Package: Tray Product Status: Active Features: Board Lock Base Product Number: TX24-80R Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Connector Type: Receptacle, Outer Shroud Contacts Number of Positions: 80 Number of Rows: 2 Mated Stacking Heights: 12mm, 14mm, 18mm Pitch: 0.050" (1.27mm) Height Above Board: 0.406" (10.30mm) California Prop 65: Warning Information

Win Source Part Number: 1364508-TX24-80R-6ST-H1E
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: TX24
Package: Tray
Product Status: Active
Features: Board Lock
Base Product Number: TX24-80R
Mounting Type: Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.100µm)
Connector Type: Receptacle, Outer Shroud Contacts
Number of Positions: 80
Number of Rows: 2
Mated Stacking Heights: 12mm, 14mm, 18mm
Pitch: 0.050" (1.27mm)
Height Above Board: 0.406" (10.30mm)
California Prop 65: Warning Information

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
TX24-80R-6ST-H1E
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) TX24-80R-6ST-H1E
CONN RCPT 80POS VERT GOLD

CONN RCPT 80POS VERT GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-1414-ND 308-TX24-80R-6ST-H1E 1364508-TX24-80R-6ST-H1E TX24-80R-6ST-H1E
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Receptacle, Outer Shroud Contacts Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Contact Pitch 1.27 mm (0.0500 inch)
Unlock Full Specs
to access all available technical data