SLIM-LINE-SAS, SlimSAS Vertical X4 30µin Gold plating, Latch pin outside, Latch pin length=3.0mm, 24G, T&R packing
38 Position SAS, 4x Receptacle Connector Solder Surface Mount
SLIMSAS VT X4 30U AU OUT 3.0 24G
SLIMSAS VT X4 30U AU OUT 3.0 24G
Win Source Part Number: 1018051-U10DH3825002
Category: Connectors, Interconnects>Plugga
Series: SlimSAS™ U10
Number of Positions: 38
Features: Board Guide, Latches
Connector Type: SAS, 4x
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR)
Connector Style: Receptacle
Standard Package: 100
Mounting: SMD (SMT)
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (Commercial Products)
Other Names: 664-U10DH3825002TTR
Base Product Number: U10DH382
I/O Connectors SlimSAS V/T X4 30U" Gold plating, Latch pin outside, Latch pin length=3.0mm, 24G, T&R packing Product overview: U10DH3825002T from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-U10DH3825002T can be used for catalog matching and distributor lookup.
SlimSAS V/T X4 30U Gold plating, Latch
SLIMSAS VT X4 30U AU OUT 3.0 24G
SlimSAS V/T X4 30U" Gold plating, Latch pin outside, Latch pin length=3.0mm, 24G, T&R packing / Reel
| Amphenol Communications Solutions | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | U10DH3825002T | 664-U10DH3825002TTR-ND | 1018051-U10DH3825002T | 2004-U10DH3825002T | U10DH3825002T | U10DH3825002T | 90AH8482 |
| Product Name | SLIM-LINE-SAS | Pluggable Connector Assemblies | Connectors, Interconnects - Pluggable Connectors | Electronic Connector | Unspecified Connectors | Pluggable Connectors | Slimsas V/t X4 30U" Gold Plating, Latch Pin Outside, Latch Pin Length=3.0Mm, 24G, T&r Packing / Reel Amphenol Communications Solutions |
| Termination | Surface Mount | Solder | |||||
| Connector Type | SAS, 4x | ||||||
| Mounting | Surface Mount | SMD (SMT) | |||||
| Number of Contacts | 38 # |