JAE Electronics, Inc. Arrays, Edge Type, Mezzanine (Board to Board) TX25-60P-LT-H1E

Description
60 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold
Request a Quote Datasheet
Description
60 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 670-1465-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-1465-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-1465-ND
60 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold

60 Position Connector Plug, Center Strip Contacts Through Hole, Right Angle Gold

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-TX25-60P-LT-H1E
Electronic Connector 308-TX25-60P-LT-H1E
CONN PLUG 1.27MM 60POS GOLD R/A Product overview: TX25-60P-LT-H1E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-TX25-60P-LT-H1E can be used for catalog matching and distributor lookup.

CONN PLUG 1.27MM 60POS GOLD R/A Product overview: TX25-60P-LT-H1E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-TX25-60P-LT-H1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TX25-60P-LT-H1E - 848635-TX25-60P-LT-H1E - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TX25-60P-LT-H1E
848635-TX25-60P-LT-H1E
Rectangular Connectors - TX25-60P-LT-H1E 848635-TX25-60P-LT-H1E
Manufacturer: JAE Electronics Win Source Part Number: 848635-TX25-60P-LT-H 1E Series: TX25 Features: Position Connector Package: Tray Family Name: TX25-60P Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 528 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040 Other Part Number: 670-1465, -TX25-60P-LT-H1E, TX2560PLTH1E

Manufacturer: JAE Electronics
Win Source Part Number: 848635-TX25-60P-LT-H1E
Series: TX25
Features: Position Connector
Package: Tray
Family Name: TX25-60P
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 528
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-1465, -TX25-60P-LT-H1E, TX2560PLTH1E

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
TX25-60P-LT-H1E
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) TX25-60P-LT-H1E
CONN PLUG 60POS R/A GOLD

CONN PLUG 60POS R/A GOLD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-1465-ND 308-TX25-60P-LT-H1E 848635-TX25-60P-LT-H1E TX25-60P-LT-H1E
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Rectangular Connectors - TX25-60P-LT-H1E Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Through Hole, Right Angle
Contact Pitch 1.27 mm (0.0500 inch)
Number of Contacts 60 #
Unlock Full Specs
to access all available technical data