SLIM-LINE-SAS, SlimSAS Vertical X8 30µin Gold plating, Latch pin outside, Latch pin length=1.5mm, 12G, T&R packing
SlimSAS V/T X8 30U Gold plating, Latch
74 Position SAS, 8x Receptacle Connector Solder Surface Mount
SlimSAS V/T X8 30U" Gold plating, Latch pin outside, Latch pin length=1.5mm, 12G, T&R packing / Reel
SLIMSAS VT X8 30U AU OUT 1.5 12G
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | U10BH7422001T | U10BH7422001T | 664-U10BH7422001TTR-ND | 90AH8446 | U10BH7422001T |
| Product Name | SLIM-LINE-SAS | Unspecified Connectors | Pluggable Connector Assemblies | Slimsas V/t X8 30U" Gold Plating, Latch Pin Outside, Latch Pin Length=1.5Mm, 12G, T&r Packing / Reel Amphenol Communications Solutions | Pluggable Connectors |
| Termination | Surface Mount |