40 Position Connector Receptacle, Outer Shroud Contacts Through Hole, Right Angle Gold
CONN RCPT 40POS R/A GOLD Product overview: TX24-40R-LT-H1E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-TX24-40R-LT-H1E can be used for catalog matching and distributor lookup.
Manufacturer: JAE Electronics
Win Source Part Number: 901580-TX24-40R-LT-H
Series: TX24
Features: 40 Position Connector Receptacle, Outer Shroud Contacts Through Hole, Right Angle Gold
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: TX24-40R
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 792
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-1386, TX2440RLTH1E
CONN RCPT 40POS R/A GOLD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-1386-ND | 308-TX24-40R-LT-H1E | 901580-TX24-40R-LT-H1E | TX24-40R-LT-H1E |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Electronic Connector | Rectangular Connectors - TX24-40R-LT-H1E | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | |||
| Connector Type | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Contact Pitch | 1.27 mm (0.0500 inch) |