JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) TX24-30R-LT-H1E

Description
Win Source Part Number: 1364494-TX24-30R-LT- H1E Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: TX24 Package: Tray Product Status: Active Features: Board Lock Base Product Number: TX24-30R Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Connector Type: Receptacle, Outer Shroud Contacts Number of Positions: 30 Number of Rows: 2 Pitch: 0.050" (1.27mm) Height Above Board: 0.354" (9.00mm) California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1364494-TX24-30R-LT- H1E Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: TX24 Package: Tray Product Status: Active Features: Board Lock Base Product Number: TX24-30R Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Connector Type: Receptacle, Outer Shroud Contacts Number of Positions: 30 Number of Rows: 2 Pitch: 0.050" (1.27mm) Height Above Board: 0.354" (9.00mm) California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1364494-TX24-30R-LT-H1E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1364494-TX24-30R-LT-H1E
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1364494-TX24-30R-LT-H1E
Win Source Part Number: 1364494-TX24-30R-LT- H1E Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: TX24 Package: Tray Product Status: Active Features: Board Lock Base Product Number: TX24-30R Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 4.00µin (0.100µm) Connector Type: Receptacle, Outer Shroud Contacts Number of Positions: 30 Number of Rows: 2 Pitch: 0.050" (1.27mm) Height Above Board: 0.354" (9.00mm) California Prop 65: Warning Information

Win Source Part Number: 1364494-TX24-30R-LT-H1E
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: TX24
Package: Tray
Product Status: Active
Features: Board Lock
Base Product Number: TX24-30R
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 4.00µin (0.100µm)
Connector Type: Receptacle, Outer Shroud Contacts
Number of Positions: 30
Number of Rows: 2
Pitch: 0.050" (1.27mm)
Height Above Board: 0.354" (9.00mm)
California Prop 65: Warning Information

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 670-1378-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
670-1378-ND
Arrays, Edge Type, Mezzanine (Board to Board) 670-1378-ND
30 Position Connector Receptacle, Outer Shroud Contacts Through Hole, Right Angle Gold

30 Position Connector Receptacle, Outer Shroud Contacts Through Hole, Right Angle Gold

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
308-TX24-30R-LT-H1E
Electronic Connector 308-TX24-30R-LT-H1E
30 Pos 1.27mm Gold RA Receptacle Connector Product overview: TX24-30R-LT-H1E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-TX24-30R-LT-H1E can be used for catalog matching and distributor lookup.

30 Pos 1.27mm Gold RA Receptacle Connector Product overview: TX24-30R-LT-H1E from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-TX24-30R-LT-H1E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
TX24-30R-LT-H1E
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) TX24-30R-LT-H1E
CONN RCPT 30POS R/A GOLD

CONN RCPT 30POS R/A GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1364494-TX24-30R-LT-H1E 670-1378-ND 308-TX24-30R-LT-H1E TX24-30R-LT-H1E
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Arrays, Edge Type, Mezzanine (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Mounting Through Hole, Right Angle Through Hole, Right Angle
Category Board to Board Connector
Contact Pitch 1.27 mm (0.0500 inch)
Number of Contacts 30 #
Unlock Full Specs
to access all available technical data