30 Position Connector Plug, Center Strip Contacts Through Hole Gold
CONN PLUG 30POS VERT GOLD
PCB TO PCB THROUGH-HOLE PLUG, 1.27MM PITCH, 30 CONTACTS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-1432-ND | TX25-30P-12ST-H1E | 70040250 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | PCB TO PCB THROUGH-HOLE PLUG, 1.27MM PITCH, 30 CONTACTS |
| Category | Board to Board Connector | ||
| Connector Type | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Mounting | Through Hole | ||
| Contact Pitch | 1.27 mm (0.0500 inch) |