SLIM-LINE-SAS, SlimSAS Vertical X8 15µin Gold plating, Latch pin outside, Latch pin length=1.5mm, 12G, T&R packing
SlimSAS V/T X8 15U Gold plating, Latch
74 Position SAS, 8x Receptacle Connector Solder Surface Mount
SLIMSAS VT X8 15U AU OUT 1.5 12G
SlimSAS V/T X8 15U" Gold plating, Latch pin outside, Latch pin length=1.5mm, 12G, T&R packing / Reel
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | U10BH7432001T | U10BH7432001T | 664-U10BH7432001TTR-ND | U10BH7432001T | 90AH8457 |
| Product Name | SLIM-LINE-SAS | Unspecified Connectors | Pluggable Connector Assemblies | Pluggable Connectors | Slimsas V/t X8 15U" Gold Plating, Latch Pin Outside, Latch Pin Length=1.5Mm, 12G, T&r Packing / Reel Amphenol Communications Solutions |
| Termination | Surface Mount |