SLIM-LINE-SAS, SlimSAS Vertical X4 30µin Gold plating, Latch pin inside, Latch pin length=2.2mm, 24G, T&R packing
SlimSAS V/T X4 30U Gold plating, Latch
38 Position SAS, 4x Receptacle Connector Solder Surface Mount
SLIMSAS VT X4 30U AU INS 2.2 24G
SlimSAS V/T X4 30U" Gold plating, Latch pin inside, Latch pin length=2.2mm, 24G, T&R packing / Reel
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | U10DH3827001T | U10DH3827001T | 664-U10DH3827001TTR-ND | U10DH3827001T | 90AH8484 |
| Product Name | SLIM-LINE-SAS | Unspecified Connectors | Pluggable Connector Assemblies | Pluggable Connectors | Slimsas V/t X4 30U" Gold Plating, Latch Pin Inside, Latch Pin Length=2.2Mm, 24G, T&r Packing / Reel Amphenol Communications Solutions |
| Termination | Surface Mount |