"Connector Header Through Hole 7 position 0.098"" (2.50mm)"
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: Economy Power 2.5
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.098" (2.50mm)
Style: Board to Cable/Wire
Shrouding: Shrouded - 4 Wall
7 Pos 2.5mm Pitch Shrouded Header, Male, Solder, Thru-Hole Product overview: 2132415-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2132415-7 can be used for catalog matching and distributor lookup.
EP2.5 Shrouded HDR ASSY 7P VERT w/o boss
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101070-ND | 316-2132415-7 | 76AC4393 | |
| Product Name | Headers, Male Pins | Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins | Electronic Connector | Ep2.5 Shrouded Hdr Assy 7P Vert W/o Boss Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | |||
| Voltage Rating | 250 volts | |||
| Current Rating | 4.2 amps |