"6 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Gold"
"6 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Gold"
"6 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Gold"
CONN RECPT R/A SMC 6 POS
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 900-2132260610DKR-ND | 2010351 | 2132260610 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface mount | Surface Mount, Right Angle |
| Voltage Rating | 100 volts | 100 volts | |
| Number of Contacts | 6 # | 6 # |