"Connector Header Through Hole 5 position 0.098"" (2.50mm)"
5 Pos 2.5mm Pitch Shrouded Header, Male, 3A, 250V, Solder, Thru-Hole Product overview: 2132415-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2132415-5 can be used for catalog matching and distributor lookup.
EP2.5 Shrouded HDR ASSY 5P VERT w/o boss
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101068-ND | 316-2132415-5 | 76AC4391 |
| Product Name | Headers, Male Pins | 3A 250V Electronic Connector | Ep2.5 Shrouded Hdr Assy 5P Vert W/o Boss Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 4.2 amps | 3.0 amps |