Molex Pluggable Connector Assemblies 2119663004

Description
74 Position SAS, 8x Receptacle Connector Solder Surface Mount
Request a Quote Datasheet
Description
74 Position SAS, 8x Receptacle Connector Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - 900-2119663004TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
900-2119663004TR-ND
Pluggable Connector Assemblies 900-2119663004TR-ND
74 Position SAS, 8x Receptacle Connector Solder Surface Mount

74 Position SAS, 8x Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connectors - 2119663004 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2119663004
Pluggable Connectors 2119663004
SLIMSAS VT 8X 4.2L 100OHM 30U

SLIMSAS VT 8X 4.2L 100OHM 30U

Supplier's Site Datasheet
Slimsas Vt 8X 4.2L 100Ohm 30U Molex - 99AJ5473 - Newark, An Avnet Company
Chicago, IL, United States
Slimsas Vt 8X 4.2L 100Ohm 30U Molex
99AJ5473
Slimsas Vt 8X 4.2L 100Ohm 30U Molex 99AJ5473
SLIMSAS VT 8X 4.2L 100OHM 30U

SLIMSAS VT 8X 4.2L 100OHM 30U

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 900-2119663004TR-ND 2119663004 99AJ5473
Product Name Pluggable Connector Assemblies Pluggable Connectors Slimsas Vt 8X 4.2L 100Ohm 30U Molex
Connector Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCPL-MYB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-11308-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details