TE Connectivity Headers, Male Pins 2132230-4

Description
"Connector Header Through Hole 4 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A101086-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A101086-ND
Headers, Male Pins A101086-ND
"Connector Header Through Hole 4 position 0.098"" (2.50mm)"

"Connector Header Through Hole 4 position 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-2132230-4
3A Electronic Connector 316-2132230-4
4 Pos 2.5mm Pitch Shrouded Header, Male, 3A, Tin, TH Product overview: 2132230-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2132230-4 can be used for catalog matching and distributor lookup.

4 Pos 2.5mm Pitch Shrouded Header, Male, 3A, Tin, TH Product overview: 2132230-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2132230-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Header, 4Pos, 1Row, 2.5Mm; Connector Systems Te Connectivity - 23T1903 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 4Pos, 1Row, 2.5Mm; Connector Systems Te Connectivity
23T1903
Conn, Header, 4Pos, 1Row, 2.5Mm; Connector Systems Te Connectivity 23T1903
CONN, HEADER, 4POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power 2.5 Series RoHS Compliant: Yes

CONN, HEADER, 4POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Economy Power 2.5 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ep2.5 Shrouded Hdr Assy 4P Ver Amp - Te Connectivity - 76AC4383 - Newark, An Avnet Company
Chicago, IL, United States
Ep2.5 Shrouded Hdr Assy 4P Ver Amp - Te Connectivity
76AC4383
Ep2.5 Shrouded Hdr Assy 4P Ver Amp - Te Connectivity 76AC4383
EP2.5 Shrouded HDR ASSY 4P VER

EP2.5 Shrouded HDR ASSY 4P VER

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A101086-ND 316-2132230-4 23T1903 76AC4383
Product Name Headers, Male Pins 3A Electronic Connector Conn, Header, 4Pos, 1Row, 2.5Mm; Connector Systems Te Connectivity Ep2.5 Shrouded Hdr Assy 4P Ver Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 4.2 amps 3.0 amps
Unlock Full Specs
to access all available technical data