"4 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold"
"4 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold"
"4 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Gold"
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | 900-2132250410CT-ND | 2010345 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets |
| Connector Type | Header Connector; Receptacle | |
| Mounting | Surface Mount | Surface mount |
| Voltage Rating | 100 volts | |
| Number of Contacts | 4 # | 6 # |