TE Connectivity Docking Connectors 2129260-2

Description
Body Features Shell Base Material : Stainless Steel Configuration Features Number of Positions : 40 Number of Rows : 3 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1, .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [14.96 MICIN ] Number of Utility Contacts : 0 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder, Surface Mount Termination Post & Tail Length : 1.5 MM  [.06 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Base Material : Stainless Steel Configuration Features Number of Positions : 40 Number of Rows : 3 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1, .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [14.96 MICIN ] Number of Utility Contacts : 0 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder, Surface Mount Termination Post & Tail Length : 1.5 MM  [.06 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 2129260-2 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
2129260-2
Docking Connectors 2129260-2
Body Features Shell Base Material : Stainless Steel Configuration Features Number of Positions : 40 Number of Rows : 3 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1, .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [14.96 MICIN ] Number of Utility Contacts : 0 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder, Surface Mount Termination Post & Tail Length : 1.5 MM  [.06 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shell Base Material : Stainless Steel

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 3
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1, .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [14.96 MICIN ]
  • Number of Utility Contacts : 0

Housing Features


  • Centerline (Pitch) : .6 MM  [.024 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down Post

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 600

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Docking Connector Style : Receptacle
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder, Surface Mount
  • Termination Post & Tail Length : 1.5 MM  [.06 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Centronics Connectors - A108269TR-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A108269TR-ND
Centronics Connectors A108269TR-ND
40 Position Receptacle Connector Through Hole, Right Angle Solder

40 Position Receptacle Connector Through Hole, Right Angle Solder

Buy Now Datasheet
Centronics Connectors - A108269CT-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A108269CT-ND
Centronics Connectors A108269CT-ND
40 Position Receptacle Connector Through Hole, Right Angle Solder

40 Position Receptacle Connector Through Hole, Right Angle Solder

Buy Now Datasheet
D-Sub Connectors - 2129260-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2129260-2
D-Sub Connectors 2129260-2
REC ASSY 0.6mm CHAMP DOCKING C

REC ASSY 0.6mm CHAMP DOCKING C

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2129260-2
D-Sub Connectors 2129260-2
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
438-2129260-2
Electronic Connector 438-2129260-2
Conn SCSI RCP 40 POS 0.6mm Solder RA Thru-Hole 40 Terminal 1 Port T/R Product overview: 2129260-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2129260-2 can be used for catalog matching and distributor lookup.

Conn SCSI RCP 40 POS 0.6mm Solder RA Thru-Hole 40 Terminal 1 Port T/R Product overview: 2129260-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2129260-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Shaped Connectors - Centronics - 1001001-2129260-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Shaped Connectors - Centronics
1001001-2129260-2
Connectors, Interconnects - D-Shaped Connectors - Centronics 1001001-2129260-2
Win Source Part Number: 1001001-2129260-2 Category: Connectors, Interconnects>D-Shap ed Connectors - Centronics Series: CHAMP .024 Number of Positions: 40 Features: Board Guide Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel Connector Style: Center Strip Contacts Standard Package: 600 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A108269CT,A108269DKR ,A108269TR,21292602, -2129260-2-CSI,-2129 260-2-SI Base Product Number: 2129260

Win Source Part Number: 1001001-2129260-2
Category: Connectors, Interconnects>D-Shaped Connectors - Centronics
Series: CHAMP .024
Number of Positions: 40
Features: Board Guide
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel
Connector Style: Center Strip Contacts
Standard Package: 600
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A108269CT,A108269DKR,A108269TR,21292602,-2129260-2-CSI,-2129260-2-SI
Base Product Number: 2129260

Buy Now Datasheet
I/o Conn, Reptacle, 40Pos, Solder; No. Of Contacts Amp - Te Connectivity - 69AH6359 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Reptacle, 40Pos, Solder; No. Of Contacts Amp - Te Connectivity
69AH6359
I/o Conn, Reptacle, 40Pos, Solder; No. Of Contacts Amp - Te Connectivity 69AH6359
I/O CONN, REPTACLE, 40POS, SOLDER; No. of Contacts:40Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Solder; Product Range:CHAMP Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

I/O CONN, REPTACLE, 40POS, SOLDER; No. of Contacts:40Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Solder; Product Range:CHAMP Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Centronics Connectors - 2129260-2 - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
2129260-2
Centronics Connectors 2129260-2
CONN RCPT 40POS R/A SOLDER

CONN RCPT 40POS R/A SOLDER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2129260-2 A108269TR-ND 2129260-2 438-2129260-2 1001001-2129260-2 69AH6359 2129260-2
Product Name Docking Connectors Centronics Connectors D-Sub Connectors Electronic Connector Connectors, Interconnects - D-Shaped Connectors - Centronics I/o Conn, Reptacle, 40Pos, Solder; No. Of Contacts Amp - Te Connectivity Centronics Connectors
Connector Type Wire to Board Connector Receptacle D-Sub Connector Centronics Connector Centronics Connector
Unlock Full Specs
to access all available technical data