TE Connectivity Headers, Male Pins 2132415-8

Description
"Connector Header Through Hole 8 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 8 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A101071-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A101071-ND
Headers, Male Pins A101071-ND
"Connector Header Through Hole 8 position 0.098"" (2.50mm)"

"Connector Header Through Hole 8 position 0.098"" (2.50mm)"

Buy Now Datasheet
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: Economy Power 2.5 Package: Bulk Product Status: Active Contact Type: Male Pin Connector Type: Header Pitch - Mating: 0.098" (2.50mm) Style: Board to Cable/Wire Shrouding: Shrouded - 4 Wall

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: Economy Power 2.5
Package: Bulk
Product Status: Active
Contact Type: Male Pin
Connector Type: Header
Pitch - Mating: 0.098" (2.50mm)
Style: Board to Cable/Wire
Shrouding: Shrouded - 4 Wall

Buy Now Datasheet
Singapore, Singapore
4.2A Electronic Connector
316-2132415-8
4.2A Electronic Connector 316-2132415-8
8 Pos 2.5mm Pitch Shrouded Header, 4.2A, Solder, Thru-Hole Product overview: 2132415-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4.2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2132415-8 can be used for catalog matching and distributor lookup.

8 Pos 2.5mm Pitch Shrouded Header, 4.2A, Solder, Thru-Hole Product overview: 2132415-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4.2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2132415-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ep2.5 Shrouded Hdr Assy 8P Vert W/o Boss Amp - Te Connectivity - 76AC4394 - Newark, An Avnet Company
Chicago, IL, United States
Ep2.5 Shrouded Hdr Assy 8P Vert W/o Boss Amp - Te Connectivity
76AC4394
Ep2.5 Shrouded Hdr Assy 8P Vert W/o Boss Amp - Te Connectivity 76AC4394
EP2.5 Shrouded HDR ASSY 8P VERT w/o boss

EP2.5 Shrouded HDR ASSY 8P VERT w/o boss

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A101071-ND 316-2132415-8 76AC4394
Product Name Headers, Male Pins Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins 4.2A Electronic Connector Ep2.5 Shrouded Hdr Assy 8P Vert W/o Boss Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Mounting Through Hole
Voltage Rating 250 volts
Current Rating 4.2 amps
Unlock Full Specs
to access all available technical data