TE Connectivity Headers, Male Pins 2132230-9

Description
"Connector Header Through Hole 9 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 9 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A101091-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A101091-ND
Headers, Male Pins A101091-ND
"Connector Header Through Hole 9 position 0.098"" (2.50mm)"

"Connector Header Through Hole 9 position 0.098"" (2.50mm)"

Buy Now Datasheet
Wire-Board Connector Header, 9 Position, 2.5Mm; Connector Systems Te Connectivity - 73R7930 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 9 Position, 2.5Mm; Connector Systems Te Connectivity
73R7930
Wire-Board Connector Header, 9 Position, 2.5Mm; Connector Systems Te Connectivity 73R7930
WIRE-BOARD CONNECTOR HEADER, 9 POSITION, 2.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 9 POSITION, 2.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A101091-ND 73R7930
Product Name Headers, Male Pins Wire-Board Connector Header, 9 Position, 2.5Mm; Connector Systems Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
Ribbon Cable Connectors - 102160-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
D-Sub Connector Assemblies - 2262-A55200-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details