TE Connectivity Docking Connectors 2129392-2

Description
Configuration Features Number of Positions : 70 Number of Power Positions : 0 Number of Rows : 2 Number of Signal Positions : 70 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .6 Number of Utility Contacts : 0 Housing Features Centerline (Pitch) : .5 MM  [.021 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Screwlock, Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Sealable : No Termination Features Termination Method to PCB : Surface Mount, Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 65 DEGC  [-4 - 149 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 70 Number of Power Positions : 0 Number of Rows : 2 Number of Signal Positions : 70 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .6 Number of Utility Contacts : 0 Housing Features Centerline (Pitch) : .5 MM  [.021 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Screwlock, Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Sealable : No Termination Features Termination Method to PCB : Surface Mount, Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 65 DEGC  [-4 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 2129392-2 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
2129392-2
Docking Connectors 2129392-2
Configuration Features Number of Positions : 70 Number of Power Positions : 0 Number of Rows : 2 Number of Signal Positions : 70 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .6 Number of Utility Contacts : 0 Housing Features Centerline (Pitch) : .5 MM  [.021 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Screwlock, Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Receptacle Sealable : No Termination Features Termination Method to PCB : Surface Mount, Through Hole - Solder Usage Conditions Operating Temperature Range : -20 - 65 DEGC  [-4 - 149 DEGF ]

Configuration Features


  • Number of Positions : 70
  • Number of Power Positions : 0
  • Number of Rows : 2
  • Number of Signal Positions : 70
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .6
  • Number of Utility Contacts : 0

Housing Features


  • Centerline (Pitch) : .5 MM  [.021 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Screwlock, Boardlock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Docking Connector Style : Receptacle
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount, Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -20 - 65 DEGC  [-4 - 149 DEGF ]
Buy Now
Centronics Connectors - 17-2129392-2TR-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
17-2129392-2TR-ND
Centronics Connectors 17-2129392-2TR-ND
70 Position Receptacle Connector Surface Mount, Through Hole Solder

70 Position Receptacle Connector Surface Mount, Through Hole Solder

Buy Now Datasheet
D-Sub Connectors - 2129392-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2129392-2
D-Sub Connectors 2129392-2
DOCKING ASSY 0.5mm champ docking conn

DOCKING ASSY 0.5mm champ docking conn

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2129392-2 17-2129392-2TR-ND 2129392-2
Product Name Docking Connectors Centronics Connectors D-Sub Connectors
Connector Type Wire to Board Connector Receptacle D-Sub Connector
Unlock Full Specs
to access all available technical data