"4 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Gold"
"4 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Gold"
"4 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Gold"
CLIK-MATE1.5 SRRA SMT AU0.1 ETP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 900-2132260411CT-ND | 2132260411 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 100 volts | 100 volts |