3 Pos 2.5mm Pitch Shrouded Header, 4.2A, Tin, Thru-Hole Product overview: 2132415-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4.2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2132415-3 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 3 position 0.098"" (2.50mm)"
1x3P 3P 1 2.5mm 3 Straight Plugin,P=2.5mm Wire To Board / Wire To Wire Connector ROHS
EP2.5 Shrouded HDR ASSY 3P VERT w/o boss
CONN HEADER VERT 3POS 2.5MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-2132415-3 | A101066-ND | 2132415-3 | 76AC4389 | 792-2132415-3 |
| Product Name | 4.2A Electronic Connector | Headers, Male Pins | Connectors >> Wire To Board / Wire To Wire Connector | Ep2.5 Shrouded Hdr Assy 3P Vert W/o Boss Amp - Te Connectivity | CONN HEADER VERT 3POS 2.5MM |
| Gender | Male / Plug | ||||
| Termination | Solder | Kinked Pin, Solder | |||
| Current Rating | 3.0 amps | 4.2 amps | 3.0 amps | ||
| Connector Type | Header Connector; Header | Wire to Board Connector; Wire to Wire Connector |